MSP430F663x Mixed Signal Microcontroller 100-LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 128KB FLASH 100LQFP
16-bit Microcontrollers - MCU MIXED SIGNAL MCU
IC MCU 16BIT 128KB FLASH 100LQFP
IC MCU 16BIT 128KB FLASH 100LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6636IPZR | 296-29464-1-ND | MSP430F6636IPZR | MSP430F6636IPZR | MSP430F6636IPZR | MSP430F6636IPZR | MSP430F6636IPZR |
| Product Name | MSP430F6636 MSP430F663x Mixed Signal Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | ||||||
| Bits | 16 Bit | Other; A/D 16x12b; D/A 2x12b | |||||
| RAM | 18 KB | 18 KB | 18 KB | 18 KB | 18 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts |