MSP430F663x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 113-BGA Microstar Junior (7x7)
Mixed Signal Microcontroller
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 128KB FLASH 113BGA
IC MCU 16BIT 128KB FLASH 113BGA
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 113-BGA Microstar Junior (7x7)
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6633IZQWT | MSP430F6633IZQWT-ND | MSP430F6633IZQWT | MSP430F6633IZQWT | MSP430F6633IZQWT | MSP430F6633IZQWT | MSP430F6633IZQWT |
| Product Name | MSP430F6633 MSP430F663x Mixed Signal Microcontroller | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Features | Watchdog Timer; DMA; LCD Driver | ||||||
| Bits | 16 Bit | Other; A/D 16x12b | |||||
| RAM | 18 KB | 18 KB | 18 KB | 18 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |