The MSP430F6459 is a mixed-signal microcontroller featuring a 16-bit RISC CPU, up to 20-MHz system clock, 3.6 V to 1.8 V supply voltage range, and ultra-low power consumption with modes including 0.45 µA at 3.0 V in shutdown mode (LPM4.5). It includes a 12-bit ADC, two 12-bit DACs, a voltage comparator, an LCD driver for up to 160 segments, three USCIs supporting I2C, SPI, and UART, USB 2.0 with integrated PHY and power system, a hardware multiplier, 6-channel DMA, and an RTC module with backup switching. The device is housed in a MicroStar Junior BGA (113-pin) package measuring 7 mm × 7 mm. Wakeup from standby mode occurs in 3 µs (typical).
MSP430F645x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)
IC MCU 16BIT 512KB FLASH 113BGA
IC MCU 16BIT 512KB FLASH 113BGA
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)
IC MCU 16BIT 512KB FLASH 113BGA
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6459IZQWR | MSP430F6459IZQWR-ND | MSP430F6459IZQWR | MSP430F6459IZQWR | MSP430F6459IZQWR | MSP430F6459IZQWR |
| Product Name | MSP430F6459 MSP430F645x Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | Other; A/D 16x12b; D/A 2x12b | ||||
| RAM | 66 KB | 66 KB | 66 KB | 66 KB | 66 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |