MSP430F643x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
| Texas Instruments | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MSP430F6438IZQWT |
| Product Name | MSP430F6438 MSP430F643x Mixed Signal Microcontroller |
| Clock Speed | 20 MHz |
| Features | Watchdog Timer; DMA; LCD Driver |
| Bits | 16 Bit |
| RAM | 18 KB |
| Supply Voltage | 1.8 to 3.6 volts |