MSP430F643x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
16-bit Microcontrollers - MCU MSP430F643x Mixed Signal MCU
IC MCU 16BIT 256KB FLASH 113BGA
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)
| Texas Instruments | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6435IZQWR | MSP430F6435IZQWR | MSP430F6435IZQWR | MSP430F6435IZQWR |
| Product Name | MSP430F6435 MSP430F643x Mixed Signal Microcontroller | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 20 MHz | 20 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||
| Bits | 16 Bit | |||
| RAM | 18 KB | 18 KB | ||
| Supply Voltage | 1.8 to 3.6 volts |