Texas Instruments MSP430F6435 MSP430F643x Mixed Signal Microcontroller MSP430F6435IPZR

Description
MSP430F643x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F643x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F6435 MSP430F643x Mixed Signal Microcontroller - MSP430F6435IPZR - Texas Instruments
Dallas, TX, United States
MSP430F6435 MSP430F643x Mixed Signal Microcontroller
MSP430F6435IPZR
MSP430F6435 MSP430F643x Mixed Signal Microcontroller MSP430F6435IPZR
MSP430F643x Mixed Signal Microcontroller 100-LQFP

MSP430F643x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Microcontrollers - 296-29852-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29852-6-ND
Microcontrollers 296-29852-6-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-29852-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29852-1-ND
Microcontrollers 296-29852-1-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-29852-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29852-2-ND
Microcontrollers 296-29852-2-ND
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 20MHz 256KB Embedded Microcontroller MCU
685-MSP430F6435IPZR
Industrial 16-bit 20MHz 256KB Embedded Microcontroller MCU 685-MSP430F6435IPZR
16-Bit MCU, 20MHz, 256KB Flash, 18KB SRAM, 100-LQFP, Industrial Product overview: MSP430F6435IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 20MHz, 256KB, 18KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 20MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6435IPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 256KB Flash, 18KB SRAM, 100-LQFP, Industrial Product overview: MSP430F6435IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 20MHz, 256KB, 18KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 20MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6435IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F6435IPZR - 789606-MSP430F6435IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F6435IPZR
789606-MSP430F6435IPZR
Embedded - Embedded - Microcontrollers - MSP430F6435IPZR 789606-MSP430F6435IPZR
Manufacturer: Texas Instruments Win Source Part Number: 789606-MSP430F6435IP ZR Series: MSP430F6xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 18K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F6435 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): PIC24HJ128GP310A-H/P F; PIC24HJ128GP210A-E/P F; PIC24FJ256GB110-I/PF ; PIC24FJ192GA110T-I/P F; Introduction Date: May 31, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789606-MSP430F6435IPZR
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6435
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): PIC24HJ128GP310A-H/PF; PIC24HJ128GP210A-E/PF; PIC24FJ256GB110-I/PF; PIC24FJ192GA110T-I/PF;
Introduction Date: May 31, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F6435IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F6435IPZR
Microcontrollers MSP430F6435IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F6435IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F6435IPZR
Embedded - Microcontrollers MSP430F6435IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F6435IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F6435IPZR
Microcontrollers MSP430F6435IPZR
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F6435IPZR
16-bit Microcontrollers - MCU MSP430F6435IPZR
16-bit Microcontrollers - MCU MSP430F643x Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430F643x Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F6435IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F6435IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F6435IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F6435IPZR 296-29852-6-ND 685-MSP430F6435IPZR 789606-MSP430F6435IPZR MSP430F6435IPZR MSP430F6435IPZR MSP430F6435IPZR MSP430F6435IPZR MSP430F6435IPZR
Product Name MSP430F6435 MSP430F643x Mixed Signal Microcontroller Microcontrollers Industrial 16-bit 20MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F6435IPZR Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 20 MHz 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 16x12b
RAM 18 KB 18 KB 256 KB 18 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers