Texas Instruments MSP430F5659 MSP430F56x Mixed Signal Microcontroller MSP430F5659IZQWT

Description
MSP430F56x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote
Description
MSP430F56x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5659 is a mixed-signal microcontroller in the MSP430F56x series, featuring a 16-bit RISC CPU, up to 20-MHz system clock, 12-bit ADC, two 12-bit DACs, three USCIs supporting UART, SPI, and I2C, an integrated USB 2.0 PHY with 3.3-V and 1.8-V power systems, an LCD driver for up to 160 segments, and a hardware multiplier. It operates across a 1.8-V to 3.6-V supply range with ultra-low power consumption: 295 µA/MHz in active mode, 2.0 µA in LPM3, and 0.45 µA in LPM4.5. The device includes a real-time clock module, six-channel DMA, and four 16-bit timers. It is packaged in a 113-pin MicroStar Junior™ BGA (ZQW) measuring 7 mm × 7 mm. All orderable part numbers in the ZQW package have been designated as Last Time Buy.

Datasheet Summary
Powered by GS/AI

The MSP430F5659 is a mixed-signal microcontroller in the MSP430F56x series, featuring a 16-bit RISC CPU, up to 20-MHz system clock, 12-bit ADC, two 12-bit DACs, three USCIs supporting UART, SPI, and I2C, an integrated USB 2.0 PHY with 3.3-V and 1.8-V power systems, an LCD driver for up to 160 segments, and a hardware multiplier. It operates across a 1.8-V to 3.6-V supply range with ultra-low power consumption: 295 µA/MHz in active mode, 2.0 µA in LPM3, and 0.45 µA in LPM4.5. The device includes a real-time clock module, six-channel DMA, and four 16-bit timers. It is packaged in a 113-pin MicroStar Junior™ BGA (ZQW) measuring 7 mm × 7 mm. All orderable part numbers in the ZQW package have been designated as Last Time Buy.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5659 MSP430F56x Mixed Signal Microcontroller - MSP430F5659IZQWT - Texas Instruments
Dallas, TX, United States
MSP430F5659 MSP430F56x Mixed Signal Microcontroller
MSP430F5659IZQWT
MSP430F5659 MSP430F56x Mixed Signal Microcontroller MSP430F5659IZQWT
MSP430F56x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

MSP430F56x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5659IZQWT - 789603-MSP430F5659IZQWT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5659IZQWT
789603-MSP430F5659IZQWT
Embedded - Embedded - Microcontrollers - MSP430F5659IZQWT 789603-MSP430F5659IZQWT
Manufacturer: Texas Instruments Win Source Part Number: 789603-MSP430F5659IZ QWT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 113-VFBGA Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 66K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5659 Categories: Integrated Circuits (ICs) Manufacturer Package: 113-BGA Microstar Junior (7x7) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; Introduction Date: December 10, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789603-MSP430F5659IZQWT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 113-VFBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 66K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5659
Categories: Integrated Circuits (ICs)
Manufacturer Package: 113-BGA Microstar Junior (7x7)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
Introduction Date: December 10, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 512KB 64KB Embedded Microcontroller MCU
685-MSP430F5659IZQWT
16-bit 20MHz 512KB 64KB Embedded Microcontroller MCU 685-MSP430F5659IZQWT
16-Bit MCU, 20MHz, 512KB Flash, 64KB SRAM, 113-BGA Product overview: MSP430F5659IZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 512KB, 64KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 512KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5659IZQWT can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 512KB Flash, 64KB SRAM, 113-BGA Product overview: MSP430F5659IZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 512KB, 64KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 512KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5659IZQWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-41468-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41468-2-ND
Microcontrollers 296-41468-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5659IZQWT
16-bit Microcontrollers - MCU MSP430F5659IZQWT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
16-bit Microcontrollers - MCU Mixed Signal MCU - 815-MSP430F5659IZQWT - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU Mixed Signal MCU
815-MSP430F5659IZQWT
16-bit Microcontrollers - MCU Mixed Signal MCU 815-MSP430F5659IZQWT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Supplier's Site
Embedded - Microcontrollers - MSP430F5659IZQWT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5659IZQWT
Embedded - Microcontrollers MSP430F5659IZQWT
IC MCU 16BIT 512KB FLASH 113BGA

IC MCU 16BIT 512KB FLASH 113BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5659IZQWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5659IZQWT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5659IZQWT
IC MCU 16BIT 512KB FLASH 113BGA

IC MCU 16BIT 512KB FLASH 113BGA

Supplier's Site
Microcontrollers - MSP430F5659IZQWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5659IZQWT
Microcontrollers MSP430F5659IZQWT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5659IZQWT 789603-MSP430F5659IZQWT 685-MSP430F5659IZQWT 296-41468-2-ND MSP430F5659IZQWT 815-MSP430F5659IZQWT MSP430F5659IZQWT MSP430F5659IZQWT MSP430F5659IZQWT
Product Name MSP430F5659 MSP430F56x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5659IZQWT 16-bit 20MHz 512KB 64KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU 16-bit Microcontrollers - MCU Mixed Signal MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 20 MHz 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 66 KB 512 KB 66 KB 66 KB 66 KB 66 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers