The MSP430F5659 is a 16-bit ultra-low-power mixed-signal microcontroller featuring a 20-MHz RISC CPU, 512 KB of flash memory, 64 KB of RAM, a 12-bit ADC, two 12-bit DACs, a USB 2.0 interface with integrated PHY and power system, three USCIs supporting UART, SPI, and I2C, a hardware multiplier, DMA, and an LCD driver for up to 160 segments. It operates from 1.8 V to 3.6 V and supports multiple low-power modes with wake-up times as low as 3 µs. The device is packaged in a 113-pin MicroStar Junior BGA (ZQW) with a 7 mm × 7 mm body size. It meets RoHS standards and is designed for applications including analog and digital sensor systems, digital motor controls, and handheld meters.
MSP430F56x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: MSP430F5xx
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Core Processor: MSP430 CPUXV2
Core Size: 16-Bit
Speed: 20MHz
Connectivity: I²C, IrDA, SCI, SPI, UART/USART, USB
16-Bit MCU, 20MHz, 512KB Flash, 64KB RAM, 113-BGA Product overview: MSP430F5659IZQWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 512KB, 64KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 512KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5659IZQWR
16-bit Microcontrollers - MCU Mixed Signal MCU
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)
IC MCU 16BIT 512KB FLASH 113BGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5659IZQWR | 296-40415-2-ND | 685-MSP430F5659IZQWR | MSP430F5659IZQWR | MSP430F5659IZQWR | MSP430F5659IZQWR | |
| Product Name | MSP430F5659 MSP430F56x Mixed Signal Microcontroller | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 20MHz 512KB 64KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 32 MHz | 20 MHz | ||
| Features | Watchdog Timer; DMA | ||||||
| Bits | 16 Bit | Other; A/D 16x12b; D/A 2x12b | |||||
| RAM | 66 KB | 66 KB | 66 KB | ||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 2.4 to ? volts |