Texas Instruments MSP430F5659 MSP430F56x Mixed Signal Microcontroller MSP430F5659IPZR

Description
MSP430F56x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Description
MSP430F56x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5659 is a mixed-signal microcontroller with a 16-bit RISC CPU, up to 20-MHz system clock, 12-bit ADC, two 12-bit DACs, three USCI modules supporting UART, SPI, and I2C, integrated USB 2.0 with PHY and power system, 6-channel DMA, RTC, and LCD driver for up to 160 segments. It operates from 1.8 V to 3.6 V, with active mode consumption of 295 µA/MHz at 8 MHz and 3.0 V, and standby mode consumption of 2.2 µA at 3.0 V. It is available in a 100-lead LQFP package measuring 14 mm × 14 mm and is qualified for operation from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F5659 is a mixed-signal microcontroller with a 16-bit RISC CPU, up to 20-MHz system clock, 12-bit ADC, two 12-bit DACs, three USCI modules supporting UART, SPI, and I2C, integrated USB 2.0 with PHY and power system, 6-channel DMA, RTC, and LCD driver for up to 160 segments. It operates from 1.8 V to 3.6 V, with active mode consumption of 295 µA/MHz at 8 MHz and 3.0 V, and standby mode consumption of 2.2 µA at 3.0 V. It is available in a 100-lead LQFP package measuring 14 mm × 14 mm and is qualified for operation from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5659 MSP430F56x Mixed Signal Microcontroller - MSP430F5659IPZR - Texas Instruments
Dallas, TX, United States
MSP430F5659 MSP430F56x Mixed Signal Microcontroller
MSP430F5659IPZR
MSP430F5659 MSP430F56x Mixed Signal Microcontroller MSP430F5659IPZR
MSP430F56x Mixed Signal Microcontroller 100-LQFP

MSP430F56x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5659IPZR - 845161-MSP430F5659IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5659IPZR
845161-MSP430F5659IPZR
Embedded - Embedded - Microcontrollers - MSP430F5659IPZR 845161-MSP430F5659IPZR
Manufacturer: Texas Instruments Win Source Part Number: 845161-MSP430F5659IP ZR Series: MSP430F5xx Features: series Microcontroller IC Package: Reel - TR Number of I/O: 74 Family Name: 430F5659 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430F5659IPZR-ND, 296-40414-1, -296-40414-1-ND, 296-40414-2, 296-40414-6

Manufacturer: Texas Instruments
Win Source Part Number: 845161-MSP430F5659IPZR
Series: MSP430F5xx
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 74
Family Name: 430F5659
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430F5659IPZR-ND, 296-40414-1, -296-40414-1-ND, 296-40414-2, 296-40414-6

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 512KB 64KB Embedded Microcontroller MCU
685-MSP430F5659IPZR
16-bit 20MHz 512KB 64KB Embedded Microcontroller MCU 685-MSP430F5659IPZR
16-Bit MCU, 20MHz, 512KB Flash, 64KB RAM, 100-LQFP Product overview: MSP430F5659IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 512KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 512KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5659IPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 512KB Flash, 64KB RAM, 100-LQFP Product overview: MSP430F5659IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 512KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 512KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5659IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-40414-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40414-2-ND
Microcontrollers 296-40414-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-40414-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40414-6-ND
Microcontrollers 296-40414-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-40414-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40414-1-ND
Microcontrollers 296-40414-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - MSP430F5659IPZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
MSP430F5659IPZR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) MSP430F5659IPZR
512KB FLASH 74 1.8V~3.6V MSP430 20MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

512KB FLASH 74 1.8V~3.6V MSP430 20MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5659IPZR
16-bit Microcontrollers - MCU MSP430F5659IPZR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5659IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5659IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5659IPZR
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F5659IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5659IPZR
Microcontrollers MSP430F5659IPZR
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5659IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5659IPZR
Embedded - Microcontrollers MSP430F5659IPZR
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5659IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5659IPZR
Microcontrollers MSP430F5659IPZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5659IPZR 845161-MSP430F5659IPZR 685-MSP430F5659IPZR 296-40414-2-ND MSP430F5659IPZR MSP430F5659IPZR MSP430F5659IPZR MSP430F5659IPZR MSP430F5659IPZR MSP430F5659IPZR
Product Name MSP430F5659 MSP430F56x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5659IPZR 16-bit 20MHz 512KB 64KB Embedded Microcontroller MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA Watchdog Timer; DMA; Low Voltage Detector
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b Other; 12bit
RAM 66 KB 66 KB 66 KB 66 KB 66 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers