Texas Instruments MSP430F5659 MSP430F56x Mixed Signal Microcontroller MSP430F5659IPZ

Description
MSP430F56x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F56x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5659 MSP430F56x Mixed Signal Microcontroller - MSP430F5659IPZ - Texas Instruments
Dallas, TX, United States
MSP430F5659 MSP430F56x Mixed Signal Microcontroller
MSP430F5659IPZ
MSP430F5659 MSP430F56x Mixed Signal Microcontroller MSP430F5659IPZ
MSP430F56x Mixed Signal Microcontroller 100-LQFP

MSP430F56x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 512KB 64KB Embedded Microcontroller MCU
685-MSP430F5659IPZ
16-bit 20MHz 512KB 64KB Embedded Microcontroller MCU 685-MSP430F5659IPZ
16-Bit MCU, 20MHz, 512KB Flash, 64KB RAM, 100-LQFP Product overview: MSP430F5659IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 512KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 512KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5659IPZ can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 512KB Flash, 64KB RAM, 100-LQFP Product overview: MSP430F5659IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 512KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 512KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5659IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5659IPZ - 845160-MSP430F5659IPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5659IPZ
845160-MSP430F5659IPZ
Embedded - Embedded - Microcontrollers - MSP430F5659IPZ 845160-MSP430F5659IPZ
Manufacturer: Texas Instruments Win Source Part Number: 845160-MSP430F5659IP Z Series: MSP430F5xx Features: series Microcontroller IC Package: Tray Number of I/O: 74 Family Name: 430F5659 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-39081, -296-39081-ND, -296-39081, MSP430F5659IPZ-ND

Manufacturer: Texas Instruments
Win Source Part Number: 845160-MSP430F5659IPZ
Series: MSP430F5xx
Features: series Microcontroller IC
Package: Tray
Number of I/O: 74
Family Name: 430F5659
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-39081, -296-39081-ND, -296-39081, MSP430F5659IPZ-ND

Buy Now Datasheet
Microcontrollers - 296-39081-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39081-ND
Microcontrollers 296-39081-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Mcu, 16Bit, Msp430, 20Mhz, Lqfp-100; Product Range Texas Instruments - 28AH4226 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 20Mhz, Lqfp-100; Product Range Texas Instruments
28AH4226
Mcu, 16Bit, Msp430, 20Mhz, Lqfp-100; Product Range Texas Instruments 28AH4226
MCU, 16BIT, MSP430, 20MHZ, LQFP-100; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:512KB; RAM Memory Size:66KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 20MHZ, LQFP-100; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:512KB; RAM Memory Size:66KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5659IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5659IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5659IPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F5659IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5659IPZ
Embedded - Microcontrollers MSP430F5659IPZ
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5659IPZ
16-bit Microcontrollers - MCU MSP430F5659IPZ
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F5659IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5659IPZ
Microcontrollers MSP430F5659IPZ
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5659IPZ 685-MSP430F5659IPZ 845160-MSP430F5659IPZ 296-39081-ND 28AH4226 MSP430F5659IPZ MSP430F5659IPZ MSP430F5659IPZ MSP430F5659IPZ
Product Name MSP430F5659 MSP430F56x Mixed Signal Microcontroller 16-bit 20MHz 512KB 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5659IPZ Microcontrollers Mcu, 16Bit, Msp430, 20Mhz, Lqfp-100; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 66 KB 66 KB 66 KB 66 KB 66 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers