Texas Instruments MSP430F5658 MSP430F56x Mixed Signal Microcontroller MSP430F5658IZQWR

Description
MSP430F56x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote
Description
MSP430F56x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5658 is a mixed-signal microcontroller featuring a 16-bit RISC CPU, up to 20-MHz system clock, 12-bit ADC, two 12-bit DACs, three universal serial communication interfaces, USB 2.0 with integrated PHY and power system, an LCD driver for up to 160 segments, and low-power modes including LPM3.5 with 1.1 µA at 3.0 V. It is available in a 113-pin MicroStar Junior BGA package measuring 7 mm × 7 mm. The device supports hardware multiplier operations, 6-channel DMA, RTC with backup switching, and operates from 1.8 V to 3.6 V. Wake-up from standby mode occurs in 3 µs typical. All orderable part numbers in the ZQW package, including MSP430F5658IZQWR, have been changed to Last Time Buy status.

Datasheet Summary
Powered by GS/AI

The MSP430F5658 is a mixed-signal microcontroller featuring a 16-bit RISC CPU, up to 20-MHz system clock, 12-bit ADC, two 12-bit DACs, three universal serial communication interfaces, USB 2.0 with integrated PHY and power system, an LCD driver for up to 160 segments, and low-power modes including LPM3.5 with 1.1 µA at 3.0 V. It is available in a 113-pin MicroStar Junior BGA package measuring 7 mm × 7 mm. The device supports hardware multiplier operations, 6-channel DMA, RTC with backup switching, and operates from 1.8 V to 3.6 V. Wake-up from standby mode occurs in 3 µs typical. All orderable part numbers in the ZQW package, including MSP430F5658IZQWR, have been changed to Last Time Buy status.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5658 MSP430F56x Mixed Signal Microcontroller - MSP430F5658IZQWR - Texas Instruments
Dallas, TX, United States
MSP430F5658 MSP430F56x Mixed Signal Microcontroller
MSP430F5658IZQWR
MSP430F5658 MSP430F56x Mixed Signal Microcontroller MSP430F5658IZQWR
MSP430F56x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

MSP430F56x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 384KB 32KB Embedded Microcontroller MCU
685-MSP430F5658IZQWR
16-bit 20MHz 384KB 32KB Embedded Microcontroller MCU 685-MSP430F5658IZQWR
16-Bit MCU, 20MHz, 384KB Flash, 32KB RAM, 113-BGA Product overview: MSP430F5658IZQWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 384KB, 32KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 384KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5658IZQWR can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 384KB Flash, 32KB RAM, 113-BGA Product overview: MSP430F5658IZQWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 384KB, 32KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 384KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5658IZQWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5658IZQWR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5658IZQWR-ND
Microcontrollers MSP430F5658IZQWR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5658IZQWR - 886011-MSP430F5658IZQWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5658IZQWR
886011-MSP430F5658IZQWR
Embedded - Embedded - Microcontrollers - MSP430F5658IZQWR 886011-MSP430F5658IZQWR
Manufacturer: Texas Instruments Win Source Part Number: 886011-MSP430F5658IZ QWR Series: MSP430F5xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 113-BGA Microstar Junior (7x7) Core Processor: CPUXV2 Speed: 20MHz Package: Reel - TR Package: 113-VFBGA Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Part Status: Obsolete Family Name: 430F5658 Categories: Integrated Circuits (ICs) Case / Package: 113-BGA Microstar Junior (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 886011-MSP430F5658IZQWR
Series: MSP430F5xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 113-BGA Microstar Junior (7x7)
Core Processor: CPUXV2
Speed: 20MHz
Package: Reel - TR
Package: 113-VFBGA
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Part Status: Obsolete
Family Name: 430F5658
Categories: Integrated Circuits (ICs)
Case / Package: 113-BGA Microstar Junior (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5658IZQWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5658IZQWR
Embedded - Microcontrollers MSP430F5658IZQWR
IC MCU 16BIT 384KB FLASH 113BGA

IC MCU 16BIT 384KB FLASH 113BGA

Supplier's Site Datasheet
16-bit Microcontrollers - MCU Mixed Signal MCU - 815-MSP430F5658IZQWR - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU Mixed Signal MCU
815-MSP430F5658IZQWR
16-bit Microcontrollers - MCU Mixed Signal MCU 815-MSP430F5658IZQWR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5658IZQWR
16-bit Microcontrollers - MCU MSP430F5658IZQWR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F5658IZQWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5658IZQWR
Microcontrollers MSP430F5658IZQWR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5658IZQWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5658IZQWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5658IZQWR
IC MCU 16BIT 384KB FLASH 113BGA

IC MCU 16BIT 384KB FLASH 113BGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5658IZQWR 685-MSP430F5658IZQWR MSP430F5658IZQWR-ND 886011-MSP430F5658IZQWR MSP430F5658IZQWR 815-MSP430F5658IZQWR MSP430F5658IZQWR MSP430F5658IZQWR MSP430F5658IZQWR
Product Name MSP430F5658 MSP430F56x Mixed Signal Microcontroller 16-bit 20MHz 384KB 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5658IZQWR Embedded - Microcontrollers 16-bit Microcontrollers - MCU Mixed Signal MCU 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 34 KB 34 KB 384 KB 34 KB 34 KB 34 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details