Texas Instruments MSP430F5638 MSP430F563x Mixed Signal Microcontroller MSP430F5638IPZ

Description
MSP430F563x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Description
MSP430F563x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5638IPZ is a mixed-signal microcontroller from Texas Instruments, designed for low-power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features ultra-low power consumption, with active mode consumption of 270 µA/MHz at 8 MHz and 3.0 V. The device includes a 12-bit analog-to-digital converter (ADC) capable of 200 ksps, dual 12-bit digital-to-analog converters (DACs), and a variety of communication interfaces including USB, I²C, and SPI. This microcontroller is built on a 16-bit RISC architecture, supports up to 20 MHz system clock, and offers extensive peripheral integration, including timers, a real-time clock (RTC), and a hardware multiplier. It also features a flexible power management system with an integrated low-dropout regulator (LDO) and multiple low-power modes to extend battery life in portable applications. The MSP430F5638IPZ is suitable for a range of applications such as sensor systems, motor control, and handheld devices, making it a versatile choice for engineers looking for a capable microcontroller.

Datasheet Summary
Powered by GS/AI

The MSP430F5638IPZ is a mixed-signal microcontroller from Texas Instruments, designed for low-power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features ultra-low power consumption, with active mode consumption of 270 µA/MHz at 8 MHz and 3.0 V. The device includes a 12-bit analog-to-digital converter (ADC) capable of 200 ksps, dual 12-bit digital-to-analog converters (DACs), and a variety of communication interfaces including USB, I²C, and SPI. This microcontroller is built on a 16-bit RISC architecture, supports up to 20 MHz system clock, and offers extensive peripheral integration, including timers, a real-time clock (RTC), and a hardware multiplier. It also features a flexible power management system with an integrated low-dropout regulator (LDO) and multiple low-power modes to extend battery life in portable applications. The MSP430F5638IPZ is suitable for a range of applications such as sensor systems, motor control, and handheld devices, making it a versatile choice for engineers looking for a capable microcontroller.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5638 MSP430F563x Mixed Signal Microcontroller - MSP430F5638IPZ - Texas Instruments
Dallas, TX, United States
MSP430F5638 MSP430F563x Mixed Signal Microcontroller
MSP430F5638IPZ
MSP430F5638 MSP430F563x Mixed Signal Microcontroller MSP430F5638IPZ
MSP430F563x Mixed Signal Microcontroller 100-LQFP

MSP430F563x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 256KB 16KB Embedded Microcontroller MCU
685-MSP430F5638IPZ
16-bit 20MHz 256KB 16KB Embedded Microcontroller MCU 685-MSP430F5638IPZ
16-Bit MCU, 20MHz, 256KB Flash, 16KB SRAM, 12-bit ADC/DAC, USB, 100-LQFP Product overview: MSP430F5638IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5638IPZ can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 256KB Flash, 16KB SRAM, 12-bit ADC/DAC, USB, 100-LQFP Product overview: MSP430F5638IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5638IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5638IPZ - 789599-MSP430F5638IPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5638IPZ
789599-MSP430F5638IPZ
Embedded - Embedded - Microcontrollers - MSP430F5638IPZ 789599-MSP430F5638IPZ
Manufacturer: Texas Instruments Win Source Part Number: 789599-MSP430F5638IP Z Series: MSP430F5xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 18K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5638 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): PIC24HJ256GP610A-E/P F; PIC24FJ256GA110-I/PF ; PIC24HJ128GP310A-E/P F; PIC24HJ128GP310AT-I/ PF; Introduction Date: July 10, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789599-MSP430F5638IPZ
Series: MSP430F5xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5638
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): PIC24HJ256GP610A-E/PF; PIC24FJ256GA110-I/PF; PIC24HJ128GP310A-E/PF; PIC24HJ128GP310AT-I/PF;
Introduction Date: July 10, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-41579-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41579-5-ND
Microcontrollers 296-41579-5-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5638IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5638IPZ
Embedded - Microcontrollers MSP430F5638IPZ
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5638IPZ
16-bit Microcontrollers - MCU MSP430F5638IPZ
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5638IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5638IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5638IPZ
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F5638IPZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5638IPZ
Microcontrollers MSP430F5638IPZ
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5638IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5638IPZ
Microcontrollers MSP430F5638IPZ
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5638IPZ 685-MSP430F5638IPZ 789599-MSP430F5638IPZ 296-41579-5-ND MSP430F5638IPZ MSP430F5638IPZ MSP430F5638IPZ MSP430F5638IPZ MSP430F5638IPZ
Product Name MSP430F5638 MSP430F563x Mixed Signal Microcontroller 16-bit 20MHz 256KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5638IPZ Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 18 KB 256 KB 18 KB 18 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
 - COP8ACC720M8-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
4 suppliers