Texas Instruments MSP430F5637 MSP430F563x Mixed Signal Microcontroller MSP430F5637IPZR

Description
MSP430F563x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Description
MSP430F563x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5637IPZR is a 16-bit RISC microcontroller in a 100-pin LQFP package, measuring 14 mm × 14 mm, designed for ultra-low-power applications. It operates across a supply voltage range of 1.8 V to 3.6 V, with active mode current consumption of 270 µA/MHz at 8 MHz and 3.0 V. The device features 6-channel DMA, a 12-bit ADC, dual 12-bit DACs, a hardware multiplier, USB 2.0 with integrated PHY, two USCIs supporting UART, SPI, and I2C, four 16-bit timers, and an RTC module. It wakes from standby mode in 3 µs and supports LPM3.5 and LPM4.5 low-power modes with 1.1 µA and 0.3 µA typical current consumption, respectively. The part is rated for operation from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F5637IPZR is a 16-bit RISC microcontroller in a 100-pin LQFP package, measuring 14 mm × 14 mm, designed for ultra-low-power applications. It operates across a supply voltage range of 1.8 V to 3.6 V, with active mode current consumption of 270 µA/MHz at 8 MHz and 3.0 V. The device features 6-channel DMA, a 12-bit ADC, dual 12-bit DACs, a hardware multiplier, USB 2.0 with integrated PHY, two USCIs supporting UART, SPI, and I2C, four 16-bit timers, and an RTC module. It wakes from standby mode in 3 µs and supports LPM3.5 and LPM4.5 low-power modes with 1.1 µA and 0.3 µA typical current consumption, respectively. The part is rated for operation from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5637 MSP430F563x Mixed Signal Microcontroller - MSP430F5637IPZR - Texas Instruments
Dallas, TX, United States
MSP430F5637 MSP430F563x Mixed Signal Microcontroller
MSP430F5637IPZR
MSP430F5637 MSP430F563x Mixed Signal Microcontroller MSP430F5637IPZR
MSP430F563x Mixed Signal Microcontroller 100-LQFP

MSP430F563x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Electrical Parts - MSP430F5637IPZR - 1227502-MSP430F5637IPZR - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - MSP430F5637IPZR
1227502-MSP430F5637IPZR
Electrical Parts - MSP430F5637IPZR 1227502-MSP430F5637IPZR
Manufacturer: Texas Instruments Win Source Part Number: 1227502-MSP430F5637I PZR Series: MSP430F5xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH RAM Size: 18K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5637 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB96F348TSC PMC-GSE2; MB96F348YWB PMC-GSE2; MB96345RWA PMC-GSE2; Introduction Date: May 25, 2010 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227502-MSP430F5637IPZR
Series: MSP430F5xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5637
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB96F348TSC PMC-GSE2; MB96F348YWB PMC-GSE2; MB96345RWA PMC-GSE2;
Introduction Date: May 25, 2010
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MSP430F5637IPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5637IPZR-ND
Microcontrollers MSP430F5637IPZR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 192KB 16KB Embedded Microcontroller MCU
685-MSP430F5637IPZR
16-bit 20MHz 192KB 16KB Embedded Microcontroller MCU 685-MSP430F5637IPZR
16-Bit MCU, 20MHz, 192KB Flash, 16KB SRAM, 12-bit ADC/DAC, USB, 100-LQFP Product overview: MSP430F5637IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 192KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 192KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5637IPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 192KB Flash, 16KB SRAM, 12-bit ADC/DAC, USB, 100-LQFP Product overview: MSP430F5637IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 192KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 192KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5637IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5637IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5637IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5637IPZR
IC MCU 16BIT 192KB FLASH 100LQFP

IC MCU 16BIT 192KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F5637IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5637IPZR
Microcontrollers MSP430F5637IPZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5637IPZR
16-bit Microcontrollers - MCU MSP430F5637IPZR
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet
Microcontrollers - MSP430F5637IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5637IPZR
Microcontrollers MSP430F5637IPZR
IC MCU 16BIT 192KB FLASH 100LQFP

IC MCU 16BIT 192KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5637IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5637IPZR
Embedded - Microcontrollers MSP430F5637IPZR
IC MCU 16BIT 192KB FLASH 100LQFP

IC MCU 16BIT 192KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5637IPZR 1227502-MSP430F5637IPZR MSP430F5637IPZR-ND 685-MSP430F5637IPZR MSP430F5637IPZR MSP430F5637IPZR MSP430F5637IPZR MSP430F5637IPZR MSP430F5637IPZR
Product Name MSP430F5637 MSP430F563x Mixed Signal Microcontroller Electrical Parts - MSP430F5637IPZR Microcontrollers 16-bit 20MHz 192KB 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 20 MHz 20 MHz 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 18 KB 192 KB 18 KB 18 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers