Texas Instruments MSP430F5637 MSP430F563x Mixed Signal Microcontroller MSP430F5637IPZ

Description
MSP430F563x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F563x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5637 MSP430F563x Mixed Signal Microcontroller - MSP430F5637IPZ - Texas Instruments
Dallas, TX, United States
MSP430F5637 MSP430F563x Mixed Signal Microcontroller
MSP430F5637IPZ
MSP430F5637 MSP430F563x Mixed Signal Microcontroller MSP430F5637IPZ
MSP430F563x Mixed Signal Microcontroller 100-LQFP

MSP430F563x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261961-MSP430F5637IPZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261961-MSP430F5637IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261961-MSP430F5637IPZ
Win Source Part Number: 1261961-MSP430F5637I PZ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430F5xx Core Processor: MSP430 CPUXV2 Speed: 20MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH RAM Size: 18K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-MSP430F5637IPZ, 296-29524,TEXTISMSP4 30F5637IPZ Base Product Number: 430F5637

Win Source Part Number: 1261961-MSP430F5637IPZ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430F5xx
Core Processor: MSP430 CPUXV2
Speed: 20MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 2156-MSP430F5637IPZ,296-29524,TEXTISMSP430F5637IPZ
Base Product Number: 430F5637

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 192KB 16KB Embedded Microcontroller MCU
685-MSP430F5637IPZ
16-bit 20MHz 192KB 16KB Embedded Microcontroller MCU 685-MSP430F5637IPZ
16-Bit MCU, 20MHz, 192KB Flash, 16KB SRAM, 12-bit ADC/DAC, USB, 100-LQFP Product overview: MSP430F5637IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 192KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 192KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5637IPZ can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 192KB Flash, 16KB SRAM, 12-bit ADC/DAC, USB, 100-LQFP Product overview: MSP430F5637IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 192KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 192KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5637IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29524-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29524-ND
Microcontrollers 296-29524-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5637IPZ
16-bit Microcontrollers - MCU MSP430F5637IPZ
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet
Microcontrollers - MSP430F5637IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5637IPZ
Microcontrollers MSP430F5637IPZ
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5637IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5637IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5637IPZ
IC MCU 16BIT 192KB FLASH 100LQFP

IC MCU 16BIT 192KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5637IPZ 1261961-MSP430F5637IPZ 685-MSP430F5637IPZ 296-29524-ND MSP430F5637IPZ MSP430F5637IPZ MSP430F5637IPZ
Product Name MSP430F5637 MSP430F563x Mixed Signal Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 20MHz 192KB 16KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 20 MHz 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 18 KB 192 KB 18 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details