MSP430F563x Mixed Signal Microcontroller 100-LQFP
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU Mixed Signal MCU
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 192KB FLASH 100LQFP
| Texas Instruments | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5634IPZR | MSP430F5634IPZR-ND | 815-MSP430F5634IPZR | MSP430F5634IPZR | MSP430F5634IPZR |
| Product Name | MSP430F5634 MSP430F563x Mixed Signal Microcontroller | Microcontrollers | 16-bit Microcontrollers - MCU Mixed Signal MCU | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Features | Watchdog Timer; DMA | ||||
| Bits | 16 Bit | Other; A/D 16x12b | |||
| RAM | 18 KB | 18 KB | 18 KB | 18 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3 volts |