Texas Instruments MSP430F5529 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY MSP430F5529IPN

Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5529 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY - MSP430F5529IPN - Texas Instruments
Dallas, TX, United States
MSP430F5529 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY
MSP430F5529IPN
MSP430F5529 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY MSP430F5529IPN
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85

Buy Now Datasheet
25MHz 128KB 8KB Embedded Microcontroller MCU - 685-MSP430F5529IPN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 128KB 8KB Embedded Microcontroller MCU
685-MSP430F5529IPN
25MHz 128KB 8KB Embedded Microcontroller MCU 685-MSP430F5529IPN
25MHz 16b MCU, 128KB Flash, 8KB RAM, USB, UART, SPI, I2C, 12-bit ADC, LQFP Product overview: MSP430F5529IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 128KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5529IPN can be used for catalog matching and distributor lookup.

25MHz 16b MCU, 128KB Flash, 8KB RAM, USB, UART, SPI, I2C, 12-bit ADC, LQFP Product overview: MSP430F5529IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 128KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5529IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5529IPN - 1227498-MSP430F5529IPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5529IPN
1227498-MSP430F5529IPN
Embedded - Embedded - Microcontrollers - MSP430F5529IPN 1227498-MSP430F5529IPN
Manufacturer: Texas Instruments Win Source Part Number: 1227498-MSP430F5529I PN Family Name: MSP430F5529 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): PIC24FJ64GA108T-I/PT ; PIC24FJ192GB108T-I/P T; PIC24FJ128GB108T-I/P T; Introduction Date: March 16, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1227498-MSP430F5529IPN
Family Name: MSP430F5529
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): PIC24FJ64GA108T-I/PT; PIC24FJ192GB108T-I/PT; PIC24FJ128GB108T-I/PT;
Introduction Date: March 16, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Communications & Networking

Buy Now
Microcontrollers - 296-25427-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25427-ND
Microcontrollers 296-25427-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 7984485P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7984485P
Microcontrollers 7984485P
MCU 16-Bit MSP430 128KB Flash LQFP80

MCU 16-Bit MSP430 128KB Flash LQFP80

Supplier's Site
Microcontrollers - 7984485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7984485
Microcontrollers 7984485
MCU 16-Bit MSP430 128KB Flash LQFP80

MCU 16-Bit MSP430 128KB Flash LQFP80

Supplier's Site
Microcontrollers - 9212788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9212788
Microcontrollers 9212788
MCU 16-Bit MSP430 128KB Flash LQFP80

MCU 16-Bit MSP430 128KB Flash LQFP80

Supplier's Site
Microcontrollers - MSP430F5529IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5529IPN
Microcontrollers MSP430F5529IPN
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now
Microcontrollers - MSP430F5529IPN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5529IPN
Microcontrollers MSP430F5529IPN
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5529IPN
16-bit Microcontrollers - MCU MSP430F5529IPN
16-bit Microcontrollers - MCU 16B Ultra-Low-Power Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Power Microcontroller

Buy Now Datasheet
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-80; Product Range Texas Instruments - 26AJ7665 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-80; Product Range Texas Instruments
26AJ7665
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-80; Product Range Texas Instruments 26AJ7665
MCU, 16BIT, MSP430, 25MHZ, LQFP-80; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:10KB; No. of Pins:80Pins; MCU CaseRoHS Compliant: Yes

MCU, 16BIT, MSP430, 25MHZ, LQFP-80; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:10KB; No. of Pins:80Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5529IPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5529IPN
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5529IPN
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5529IPN 685-MSP430F5529IPN 1227498-MSP430F5529IPN 296-25427-ND 7984485P 7984485 MSP430F5529IPN MSP430F5529IPN MSP430F5529IPN 26AJ7665 MSP430F5529IPN
Product Name MSP430F5529 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 25MHz 128KB 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5529IPN Microcontrollers Microcontrollers Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, Msp430, 25Mhz, Lqfp-80; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b
RAM 10 KB 10 KB 10 KB 10 KB 10 KB 10 KB 10 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CD3215C00ZBHR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details