Texas Instruments MSP430F5528 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY MSP430F5528IYFFR

Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 64-DSBGA -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 64-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5528IYFFR is a 16-bit ultra-low-power microcontroller in a 64-pin DSBGA package measuring 3.86 mm × 3.86 mm. It features 128 KB of flash memory, 8 KB of RAM, an integrated USB 2.0 PHY, a 12-bit ADC, two USCIs supporting I2C and SPI, a 32-bit hardware multiplier, a real-time clock, and 47 I/O pins. Operating from 1.8 V to 3.6 V, it supports active mode power consumption of 290 µA/MHz at 8 MHz and standby mode currents as low as 1.9 µA at 2.2 V with full RAM retention. It operates over the -40 °C to 85 °C temperature range. System clocks include a low-power VLO, a 32-kHz crystal, and support for up to 32 MHz high-frequency crystals. The device includes four 16-bit timers, a 3-channel DMA controller, and a programmable LDO for regulated core supply.

Datasheet Summary
Powered by GS/AI

The MSP430F5528IYFFR is a 16-bit ultra-low-power microcontroller in a 64-pin DSBGA package measuring 3.86 mm × 3.86 mm. It features 128 KB of flash memory, 8 KB of RAM, an integrated USB 2.0 PHY, a 12-bit ADC, two USCIs supporting I2C and SPI, a 32-bit hardware multiplier, a real-time clock, and 47 I/O pins. Operating from 1.8 V to 3.6 V, it supports active mode power consumption of 290 µA/MHz at 8 MHz and standby mode currents as low as 1.9 µA at 2.2 V with full RAM retention. It operates over the -40 °C to 85 °C temperature range. System clocks include a low-power VLO, a 32-kHz crystal, and support for up to 32 MHz high-frequency crystals. The device includes four 16-bit timers, a 3-channel DMA controller, and a programmable LDO for regulated core supply.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5528 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY - MSP430F5528IYFFR - Texas Instruments
Dallas, TX, United States
MSP430F5528 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY
MSP430F5528IYFFR
MSP430F5528 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY MSP430F5528IYFFR
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 64-DSBGA -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 64-DSBGA -40 to 85

Buy Now Datasheet
Microcontrollers - 296-36675-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36675-1-ND
Microcontrollers 296-36675-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

Buy Now Datasheet
Microcontrollers - 296-36675-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36675-2-ND
Microcontrollers 296-36675-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

Buy Now Datasheet
Microcontrollers - 296-36675-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36675-6-ND
Microcontrollers 296-36675-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

Buy Now Datasheet
25MHz 128KB 8KB BGA Embedded Microcontroller MCU - 685-MSP430F5528IYFFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 128KB 8KB BGA Embedded Microcontroller MCU
685-MSP430F5528IYFFR
25MHz 128KB 8KB BGA Embedded Microcontroller MCU 685-MSP430F5528IYFFR
16b MCU, 25MHz, 128KB Flash, 8KB SRAM, USB, 12-bit ADC, BGA Product overview: MSP430F5528IYFFR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 128KB, 8KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 128KB, 8KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5528IYFFR can be used for catalog matching and distributor lookup.

16b MCU, 25MHz, 128KB Flash, 8KB SRAM, USB, 12-bit ADC, BGA Product overview: MSP430F5528IYFFR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 128KB, 8KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 128KB, 8KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5528IYFFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318598-MSP430F5528IYFFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318598-MSP430F5528IYFFR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318598-MSP430F5528IYFFR
Manufacturer: Texas Instruments Win Source Part Number: 1318598-MSP430F5528I YFFR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 25MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 64-DSBGA Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-UFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430F5528IYFFR-ND, -296-36675-1,296-366 75-6,296-36675-2,296 -36675-1,-296-36675- 1-ND Base Product Number: MSP430F5528 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318598-MSP430F5528IYFFR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 64-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430F5528IYFFR-ND,-296-36675-1,296-36675-6,296-36675-2,296-36675-1,-296-36675-1-ND
Base Product Number: MSP430F5528
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5528IYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5528IYFFR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5528IYFFR
IC MCU 16BIT 128KB FLASH 64DSBGA

IC MCU 16BIT 128KB FLASH 64DSBGA

Supplier's Site
Embedded - Microcontrollers - MSP430F5528IYFFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5528IYFFR
Embedded - Microcontrollers MSP430F5528IYFFR
IC MCU 16BIT 128KB FLASH 64DSBGA

IC MCU 16BIT 128KB FLASH 64DSBGA

Supplier's Site Datasheet
Microcontrollers - MSP430F5528IYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5528IYFFR
Microcontrollers MSP430F5528IYFFR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5528IYFFR
16-bit Microcontrollers - MCU MSP430F5528IYFFR
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5528IYFFR 296-36675-1-ND 685-MSP430F5528IYFFR 1318598-MSP430F5528IYFFR MSP430F5528IYFFR MSP430F5528IYFFR MSP430F5528IYFFR MSP430F5528IYFFR
Product Name MSP430F5528 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 8KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY Microcontrollers 25MHz 128KB 8KB BGA Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 10 KB 10 KB 10 KB 128 KB 10 KB 10 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COPC922-DNG/WM/EPDB1785 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details