16-Bit Ultra-Low-Power Microcontroller, 96KB Flash, 6KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY 80-BGA MICROSTAR JUNIOR -40 to 85
Win Source Part Number: 1349506-MSP430F5526I
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: MSP430F5xx
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Package: Tray
Standard Package: 490
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 80-VFBGA
Supplier Device Package: 80-BGA MICROSTAR JUNIOR (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: MSP430F5526
Product Status: Obsolete
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
16-bit RISC MCU, 96KB Flash, 80-Pin BGA, 25MHz, USB, I2C, SPI, UART Product overview: MSP430F5526IZQE from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 96KB, 25MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 96KB, 25MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5526IZQE can be used for catalog matching and distributor lookup.
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller
IC MCU 16BIT 96KB FLASH 80BGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5526IZQE | 1349506-MSP430F5526IZQE | MSP430F5526IZQE-ND | 685-MSP430F5526IZQE | MSP430F5526IZQE | MSP430F5526IZQE | MSP430F5526IZQE |
| Product Name | MSP430F5526 16-Bit Ultra-Low-Power Microcontroller, 96KB Flash, 6KB RAM, USB, 12Bit ADC, 2 USCIs, 32Bit HW MPY | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 96KB 25MHz BGA Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Features | Watchdog Timer; DMA | ||||||
| Bits | 16 Bit | Other; A/D 12x12b | |||||
| RAM | 8 KB | 96 KB | 8 KB | 8 KB | 8 KB | 8 KB |