Texas Instruments MSP430F5525 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 12Bit ADC, 2 USCIs, 32Bit HW MPY MSP430F5525IPNR

Description
16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 12Bit ADC, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 12Bit ADC, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5525 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 12Bit ADC, 2 USCIs, 32Bit HW MPY - MSP430F5525IPNR - Texas Instruments
Dallas, TX, United States
MSP430F5525 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 12Bit ADC, 2 USCIs, 32Bit HW MPY
MSP430F5525IPNR
MSP430F5525 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 12Bit ADC, 2 USCIs, 32Bit HW MPY MSP430F5525IPNR
16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 12Bit ADC, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 12Bit ADC, 2 USCIs, 32Bit HW MPY 80-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5525IPNR - 243375-MSP430F5525IPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5525IPNR
243375-MSP430F5525IPNR
Embedded - Embedded - Microcontrollers - MSP430F5525IPNR 243375-MSP430F5525IPNR
Manufacturer: Texas Instruments Win Source Part Number: 243375-MSP430F5525IP NR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 63 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 6K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 243375-MSP430F5525IPNR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 63
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-27304-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27304-2-ND
Microcontrollers 296-27304-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
25MHz 64KB 6KB Embedded Microcontroller MCU - 685-MSP430F5525IPNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 64KB 6KB Embedded Microcontroller MCU
685-MSP430F5525IPNR
25MHz 64KB 6KB Embedded Microcontroller MCU 685-MSP430F5525IPNR
25MHz 16b MCU, 64KB Flash, 6KB RAM, USB, 16-ch ADC, LQFP Product overview: MSP430F5525IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 64KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 64KB, 6KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5525IPNR can be used for catalog matching and distributor lookup.

25MHz 16b MCU, 64KB Flash, 6KB RAM, USB, 16-ch ADC, LQFP Product overview: MSP430F5525IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 64KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 64KB, 6KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5525IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5525IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5525IPNR
Microcontrollers MSP430F5525IPNR
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5525IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5525IPNR
Microcontrollers MSP430F5525IPNR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now
Embedded - Microcontrollers - MSP430F5525IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5525IPNR
Embedded - Microcontrollers MSP430F5525IPNR
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5525IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5525IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5525IPNR
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site
IC MCU 16BIT 64KB FLASH 80LQFP - 815-MSP430F5525IPNR - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 64KB FLASH 80LQFP
815-MSP430F5525IPNR
IC MCU 16BIT 64KB FLASH 80LQFP 815-MSP430F5525IPNR
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5525IPNR
16-bit Microcontrollers - MCU MSP430F5525IPNR
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5525IPNR 243375-MSP430F5525IPNR 296-27304-2-ND 685-MSP430F5525IPNR MSP430F5525IPNR MSP430F5525IPNR MSP430F5525IPNR MSP430F5525IPNR 815-MSP430F5525IPNR MSP430F5525IPNR
Product Name MSP430F5525 16-Bit Ultra-Low-Power Microcontroller, USB, 64KB Flash, 4KB RAM, 12Bit ADC, 2 USCIs, 32Bit HW MPY Embedded - Embedded - Microcontrollers - MSP430F5525IPNR Microcontrollers 25MHz 64KB 6KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 64KB FLASH 80LQFP 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b
RAM 6 KB 64 KB 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers