Texas Instruments MSP430F5522 MSP430F551x, MSP430F552x Mixed Signal Microcontroller MSP430F5522IZQER

Description
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5522 MSP430F551x, MSP430F552x Mixed Signal Microcontroller - MSP430F5522IZQER - Texas Instruments
Dallas, TX, United States
MSP430F5522 MSP430F551x, MSP430F552x Mixed Signal Microcontroller
MSP430F5522IZQER
MSP430F5522 MSP430F551x, MSP430F552x Mixed Signal Microcontroller MSP430F5522IZQER
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85

MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 25MHz 32KB Embedded Microcontroller MCU
685-MSP430F5522IZQER
Industrial 16-bit 25MHz 32KB Embedded Microcontroller MCU 685-MSP430F5522IZQER
25MHz 16-Bit MCU, 32KB Flash, 8KB SRAM, 80-BGA, Industrial Product overview: MSP430F5522IZQER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 32KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5522IZQER can be used for catalog matching and distributor lookup.

25MHz 16-Bit MCU, 32KB Flash, 8KB SRAM, 80-BGA, Industrial Product overview: MSP430F5522IZQER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 32KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5522IZQER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5522IZQER - 024502-MSP430F5522IZQER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5522IZQER
024502-MSP430F5522IZQER
Embedded - Embedded - Microcontrollers - MSP430F5522IZQER 024502-MSP430F5522IZQER
Manufacturer: Texas Instruments Win Source Part Number: 024502-MSP430F5522IZ QER Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 47 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-BGA MICROSTAR JUNIOR (5x5) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024502-MSP430F5522IZQER
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 47
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 10K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-36673-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36673-2-ND
Microcontrollers 296-36673-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet
 - MSP430F5522IZQER - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PBGA80

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PBGA80

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5522IZQER
16-bit Microcontrollers - MCU MSP430F5522IZQER
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5522IZQER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5522IZQER
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5522IZQER
IC MCU 16BIT 32KB FLASH 80BGA

IC MCU 16BIT 32KB FLASH 80BGA

Supplier's Site
Microcontrollers - MSP430F5522IZQER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5522IZQER
Microcontrollers MSP430F5522IZQER
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now
Embedded - Microcontrollers - MSP430F5522IZQER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5522IZQER
Embedded - Microcontrollers MSP430F5522IZQER
IC MCU 16BIT 32KB FLASH 80BGA

IC MCU 16BIT 32KB FLASH 80BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5522IZQER 685-MSP430F5522IZQER 024502-MSP430F5522IZQER 296-36673-2-ND MSP430F5522IZQER MSP430F5522IZQER MSP430F5522IZQER MSP430F5522IZQER MSP430F5522IZQER
Product Name MSP430F5522 MSP430F551x, MSP430F552x Mixed Signal Microcontroller Industrial 16-bit 25MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5522IZQER Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 10 KB 32 KB 10 KB 10 KB 10 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers