Texas Instruments MSP430F5522 MSP430F551x, MSP430F552x Mixed Signal Microcontroller MSP430F5522IRGCT

Description
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5522 MSP430F551x, MSP430F552x Mixed Signal Microcontroller - MSP430F5522IRGCT - Texas Instruments
Dallas, TX, United States
MSP430F5522 MSP430F551x, MSP430F552x Mixed Signal Microcontroller
MSP430F5522IRGCT
MSP430F5522 MSP430F551x, MSP430F552x Mixed Signal Microcontroller MSP430F5522IRGCT
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 64-VQFN -40 to 85

MSP430F551x, MSP430F552x Mixed Signal Microcontroller 64-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5522IRGCT - 789592-MSP430F5522IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5522IRGCT
789592-MSP430F5522IRGCT
Embedded - Embedded - Microcontrollers - MSP430F5522IRGCT 789592-MSP430F5522IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 789592-MSP430F5522IR GCT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5522 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; MAX31782ETL+T; Introduction Date: February 26, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789592-MSP430F5522IRGCT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5522
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; MAX31782ETL+T;
Introduction Date: February 26, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MSP430F5522IRGCT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQCC64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQCC64

Supplier's Site Datasheet
Singapore, Singapore
25MHz 32KB 8KB VQFN Embedded Microcontroller MCU
685-MSP430F5522IRGCT
25MHz 32KB 8KB VQFN Embedded Microcontroller MCU 685-MSP430F5522IRGCT
16b MCU, 25MHz, 32KB Flash, 8KB SRAM, USB, 16-ch 12-bit ADC, VQFN Product overview: MSP430F5522IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 32KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 32KB, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5522IRGCT can be used for catalog matching and distributor lookup.

16b MCU, 25MHz, 32KB Flash, 8KB SRAM, USB, 16-ch 12-bit ADC, VQFN Product overview: MSP430F5522IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 32KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 32KB, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5522IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-27928-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27928-2-ND
Microcontrollers 296-27928-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-27928-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27928-1-ND
Microcontrollers 296-27928-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Mcu, 16Bit, Msp430, 25Mhz, Qfn-64; Product Range Texas Instruments - 29AH6707 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 25Mhz, Qfn-64; Product Range Texas Instruments
29AH6707
Mcu, 16Bit, Msp430, 25Mhz, Qfn-64; Product Range Texas Instruments 29AH6707
MCU, 16BIT, MSP430, 25MHZ, QFN-64; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:10KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 25MHZ, QFN-64; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:10KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - MSP430F5522IRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5522IRGCT
Embedded - Microcontrollers MSP430F5522IRGCT
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5522IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5522IRGCT
Microcontrollers MSP430F5522IRGCT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now
Microcontrollers - MSP430F5522IRGCT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5522IRGCT
Microcontrollers MSP430F5522IRGCT
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5522IRGCT
16-bit Microcontrollers - MCU MSP430F5522IRGCT
16-bit Microcontrollers - MCU MSP430F551x,MSP430 F552x Mix Sig MCU

16-bit Microcontrollers - MCU MSP430F551x,MSP430 F552x Mix Sig MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5522IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5522IRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5522IRGCT
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5522IRGCT 789592-MSP430F5522IRGCT MSP430F5522IRGCT 685-MSP430F5522IRGCT 296-27928-2-ND 29AH6707 MSP430F5522IRGCT MSP430F5522IRGCT MSP430F5522IRGCT MSP430F5522IRGCT MSP430F5522IRGCT
Product Name MSP430F5522 MSP430F551x, MSP430F552x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5522IRGCT 25MHz 32KB 8KB VQFN Embedded Microcontroller MCU Microcontrollers Mcu, 16Bit, Msp430, 25Mhz, Qfn-64; Product Range Texas Instruments Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 10 KB 32 KB 10 KB 10 KB 10 KB 10 KB 10 KB 10 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers