Texas Instruments MSP430F5521 MSP430F551x, MSP430F552x Mixed Signal Microcontroller MSP430F5521IPNR

Description
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5521 MSP430F551x, MSP430F552x Mixed Signal Microcontroller - MSP430F5521IPNR - Texas Instruments
Dallas, TX, United States
MSP430F5521 MSP430F551x, MSP430F552x Mixed Signal Microcontroller
MSP430F5521IPNR
MSP430F5521 MSP430F551x, MSP430F552x Mixed Signal Microcontroller MSP430F5521IPNR
MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-LQFP -40 to 85

MSP430F551x, MSP430F552x Mixed Signal Microcontroller 80-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5521IPNR - 024500-MSP430F5521IPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5521IPNR
024500-MSP430F5521IPNR
Embedded - Embedded - Microcontrollers - MSP430F5521IPNR 024500-MSP430F5521IPNR
Manufacturer: Texas Instruments Win Source Part Number: 024500-MSP430F5521IP NR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 63 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 024500-MSP430F5521IPNR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 63
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-27303-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27303-2-ND
Microcontrollers 296-27303-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-27303-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27303-1-ND
Microcontrollers 296-27303-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
25MHz 32KB 8KB Embedded Microcontroller MCU - 685-MSP430F5521IPNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 32KB 8KB Embedded Microcontroller MCU
685-MSP430F5521IPNR
25MHz 32KB 8KB Embedded Microcontroller MCU 685-MSP430F5521IPNR
16b MCU, 25MHz, 32KB Flash, 8KB RAM, USB, 12-bit ADC, LQFP Product overview: MSP430F5521IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 32KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 32KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5521IPNR can be used for catalog matching and distributor lookup.

16b MCU, 25MHz, 32KB Flash, 8KB RAM, USB, 12-bit ADC, LQFP Product overview: MSP430F5521IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 32KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 32KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5521IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5521IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5521IPNR
Microcontrollers MSP430F5521IPNR
IC MCU 16BIT 32KB FLASH 80LQFP

IC MCU 16BIT 32KB FLASH 80LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5521IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5521IPNR
Embedded - Microcontrollers MSP430F5521IPNR
IC MCU 16BIT 32KB FLASH 80LQFP

IC MCU 16BIT 32KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5521IPNR
16-bit Microcontrollers - MCU MSP430F5521IPNR
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Microcontrollers - MSP430F5521IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5521IPNR
Microcontrollers MSP430F5521IPNR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
MCU 16-bit MSP430 MSP430 RISC 32KB Flash 2.5V/3.3V 80-Pin LQFP T/R - 815-MSP430F5521IPNR - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 32KB Flash 2.5V/3.3V 80-Pin LQFP T/R
815-MSP430F5521IPNR
MCU 16-bit MSP430 MSP430 RISC 32KB Flash 2.5V/3.3V 80-Pin LQFP T/R 815-MSP430F5521IPNR
MCU 16-bit MSP430 MSP430 RISC 32KB Flash 2.5V/3.3V 80-Pin LQFP T/R

MCU 16-bit MSP430 MSP430 RISC 32KB Flash 2.5V/3.3V 80-Pin LQFP T/R

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5521IPNR 024500-MSP430F5521IPNR 296-27303-2-ND 685-MSP430F5521IPNR MSP430F5521IPNR MSP430F5521IPNR MSP430F5521IPNR MSP430F5521IPNR 815-MSP430F5521IPNR
Product Name MSP430F5521 MSP430F551x, MSP430F552x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5521IPNR Microcontrollers 25MHz 32KB 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers MCU 16-bit MSP430 MSP430 RISC 32KB Flash 2.5V/3.3V 80-Pin LQFP T/R
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b
RAM 8 KB 32 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details