MSP430F551x, MSP430F552x Mixed Signal Microcontroller 64-VQFN -40 to 85
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQCC64
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)
IC MCU 16BIT 32KB FLASH 64VQFN
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5513IRGCT | MSP430F5513IRGCT | MSP430F5513IRGCT-ND | MSP430F5513IRGCT | MSP430F5513IRGCT |
| Product Name | MSP430F5513 MSP430F551x, MSP430F552x Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA | ||||
| Bits | 16 Bit | ||||
| RAM | 6 KB | 6 KB | 6 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts |