MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-NFBGA (5x5)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-NFBGA (5x5)
IC MCU 16BIT 32KB FLASH 80NFBGA
IC MCU 16BIT 32KB FLASH 80NFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-MSP430F5510IZXH-ND | MSP430F5510IZXH | MSP430F5510IZXH | MSP430F5510IZXH |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |
| Bits | Other; A/D 12x10b | |||
| RAM | 6 KB | 6 KB | 6 KB | |
| ROM | 32 KB |