Mixed Signal Microcontroller 48-LQFP -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Mixed Signal MCU MSP430 32K Flash LQFP48
Mixed Signal MCU MSP430 32K Flash LQFP48
Mixed Signal MCU MSP430 32K Flash LQFP48
IC MCU 16BIT 32KB FLASH 48LQFP
IC MCU 16BIT 32KB FLASH 48LQFP
IC MCU 16BIT 32KB FLASH 48LQFP
16-bit Microcontrollers - MCU Mixed Signal MCU
MCU, 16BIT, MSP430, 25MHZ, LQFP-48; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430;
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5510IPT | 296-28189-5-ND | 8176225P | 8176225 | MSP430F5510IPT | MSP430F5510IPT | MSP430F5510IPT | MSP430F5510IPT | 29AH6706 | MSP430F5510IPT |
| Product Name | MSP430F5510 Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, Msp430, 25Mhz, Lqfp-48; Product Range Texas Instruments | Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||||
| Features | Watchdog Timer; DMA | |||||||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||||||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | ||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts |