Mixed Signal Microcontroller 48-VQFN -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)
16-bit RISC MCU, 24KB Flash, 48-Pin VQFN EP, 25MHz, USB/I2C/SPI/UART Product overview: MSP430F5509IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24KB, 25MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24KB, 25MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5509IRGZR
Manufacturer: Texas Instruments
Win Source Part Number: 1227488-MSP430F5509I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 24KB FLASH 48VQFN
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)
IC MCU 16BIT 24KB FLASH 48VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5509IRGZR | 296-27562-2-ND | 685-MSP430F5509IRGZR | 1227488-MSP430F5509IRGZR | MSP430F5509IRGZR | MSP430F5509IRGZR | MSP430F5509IRGZR | MSP430F5509IRGZR |
| Product Name | MSP430F5509 Mixed Signal Microcontroller | Microcontrollers | 16-bit 24KB 25MHz VQFN Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430F5509IRGZR | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Features | Watchdog Timer; DMA | |||||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |