Texas Instruments MSP430F5504 Mixed Signal Microcontroller MSP430F5504IRGZR

Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote
Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5504 is a mixed-signal microcontroller with integrated USB 2.0 support, a 10-bit ADC, one USCI, a hardware multiplier, DMA, an RTC module with alarm capabilities, and 31 I/O pins. It is packaged in a 48-pin VQFN with a body size of 7mm × 7mm and operates from -40°C to 85°C. The device features a 16-bit RISC CPU, operates on a supply voltage range of 1.8V to 3.6V, and supports ultra-low-power modes including LPM4.5 with 0.18µA current consumption at 3V. Wakeup from standby is less than 5µs. It includes a 32-kHz watch crystal, 32MHz high-frequency crystal support, four 16-bit timers, and a full-speed USB with integrated PHY and PLL.

Datasheet Summary
Powered by GS/AI

The MSP430F5504 is a mixed-signal microcontroller with integrated USB 2.0 support, a 10-bit ADC, one USCI, a hardware multiplier, DMA, an RTC module with alarm capabilities, and 31 I/O pins. It is packaged in a 48-pin VQFN with a body size of 7mm × 7mm and operates from -40°C to 85°C. The device features a 16-bit RISC CPU, operates on a supply voltage range of 1.8V to 3.6V, and supports ultra-low-power modes including LPM4.5 with 0.18µA current consumption at 3V. Wakeup from standby is less than 5µs. It includes a 32-kHz watch crystal, 32MHz high-frequency crystal support, four 16-bit timers, and a full-speed USB with integrated PHY and PLL.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5504 Mixed Signal Microcontroller - MSP430F5504IRGZR - Texas Instruments
Dallas, TX, United States
MSP430F5504 Mixed Signal Microcontroller
MSP430F5504IRGZR
MSP430F5504 Mixed Signal Microcontroller MSP430F5504IRGZR
Mixed Signal Microcontroller 48-VQFN -40 to 85

Mixed Signal Microcontroller 48-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-27557-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27557-2-ND
Microcontrollers 296-27557-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - MSP430F5504IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5504IRGZR
Microcontrollers MSP430F5504IRGZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

Buy Now
Embedded - Microcontrollers - MSP430F5504IRGZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5504IRGZR
Embedded - Microcontrollers MSP430F5504IRGZR
IC MCU 16BIT 8KB FLASH 48VQFN

IC MCU 16BIT 8KB FLASH 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5504IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5504IRGZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5504IRGZR
IC MCU 16BIT 8KB FLASH 48VQFN

IC MCU 16BIT 8KB FLASH 48VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5504IRGZR
16-bit Microcontrollers - MCU MSP430F5504IRGZR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5504IRGZR 296-27557-2-ND MSP430F5504IRGZR MSP430F5504IRGZR MSP430F5504IRGZR MSP430F5504IRGZR
Product Name MSP430F5504 Mixed Signal Microcontroller Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers