Texas Instruments MSP430F5502 Mixed Signal Microcontroller MSP430F5502IRGZT

Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5502 Mixed Signal Microcontroller - MSP430F5502IRGZT - Texas Instruments
Dallas, TX, United States
MSP430F5502 Mixed Signal Microcontroller
MSP430F5502IRGZT
MSP430F5502 Mixed Signal Microcontroller MSP430F5502IRGZT
Mixed Signal Microcontroller 48-VQFN -40 to 85

Mixed Signal Microcontroller 48-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5502IRGZT - 789580-MSP430F5502IRGZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5502IRGZT
789580-MSP430F5502IRGZT
Embedded - Embedded - Microcontrollers - MSP430F5502IRGZT 789580-MSP430F5502IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 789580-MSP430F5502IR GZT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 48-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5502 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789580-MSP430F5502IRGZT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 48-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5502
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+;
Introduction Date: November 15, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-MSP430F5502IRGZTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-MSP430F5502IRGZTCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 24KB 8KB Embedded Microcontroller MCU
685-MSP430F5502IRGZT
16-bit 25MHz 24KB 8KB Embedded Microcontroller MCU 685-MSP430F5502IRGZT
16-bit MCU, 25MHz, 24KB Flash, 8KB RAM, USB, SPI, UART, I2C, 48-VQFN Product overview: MSP430F5502IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 24KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 24KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5502IRGZT can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 24KB Flash, 8KB RAM, USB, SPI, UART, I2C, 48-VQFN Product overview: MSP430F5502IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 24KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 24KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5502IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5502IRGZT
16-bit Microcontrollers - MCU MSP430F5502IRGZT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5502IRGZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5502IRGZT
Embedded - Microcontrollers MSP430F5502IRGZT
IC MCU 16BIT 24KB FLASH 48VQFN

IC MCU 16BIT 24KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5502IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5502IRGZT
Microcontrollers MSP430F5502IRGZT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5502IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5502IRGZT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5502IRGZT
IC MCU 16BIT 24KB FLASH 48VQFN

IC MCU 16BIT 24KB FLASH 48VQFN

Supplier's Site
Microcontrollers - MSP430F5502IRGZT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5502IRGZT
Microcontrollers MSP430F5502IRGZT
IC MCU 16BIT 24KB FLASH 48VQFN

IC MCU 16BIT 24KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5502IRGZT 789580-MSP430F5502IRGZT 296-MSP430F5502IRGZTTR-ND 685-MSP430F5502IRGZT MSP430F5502IRGZT MSP430F5502IRGZT MSP430F5502IRGZT MSP430F5502IRGZT MSP430F5502IRGZT
Product Name MSP430F5502 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5502IRGZT Microcontrollers 16-bit 25MHz 24KB 8KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 6 KB 24 KB 6 KB 8 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details