Texas Instruments MSP430F5500 Mixed Signal Microcontroller MSP430F5500IRGZT

Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5500 Mixed Signal Microcontroller - MSP430F5500IRGZT - Texas Instruments
Dallas, TX, United States
MSP430F5500 Mixed Signal Microcontroller
MSP430F5500IRGZT
MSP430F5500 Mixed Signal Microcontroller MSP430F5500IRGZT
Mixed Signal Microcontroller 48-VQFN -40 to 85

Mixed Signal Microcontroller 48-VQFN -40 to 85

Buy Now Datasheet
 - MSP430F5500IRGZT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQCC48

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQCC48

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5500IRGZT - 886007-MSP430F5500IRGZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5500IRGZT
886007-MSP430F5500IRGZT
Embedded - Embedded - Microcontrollers - MSP430F5500IRGZT 886007-MSP430F5500IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 886007-MSP430F5500IR GZT Series: MSP430F5xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7) Core Processor: CPUXV2 Speed: 25MHz Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430F5500 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-MSP430F5500IRGZT DKR, 296-MSP430F5500IRGZT TR, 296-MSP430F5500IRGZT CT, MSP430F5500IRGZT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 886007-MSP430F5500IRGZT
Series: MSP430F5xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)
Core Processor: CPUXV2
Speed: 25MHz
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430F5500
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-MSP430F5500IRGZTDKR, 296-MSP430F5500IRGZTTR, 296-MSP430F5500IRGZTCT, MSP430F5500IRGZT-ND

Buy Now Datasheet
Microcontrollers - 296-MSP430F5500IRGZTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 8KB 4KB Embedded Microcontroller MCU
685-MSP430F5500IRGZT
16-bit 25MHz 8KB 4KB Embedded Microcontroller MCU 685-MSP430F5500IRGZT
16-Bit MCU, 25MHz, 8KB Flash, 4KB SRAM, USB, UART/SPI/I2C, 48-VQFN Product overview: MSP430F5500IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 8KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 8KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5500IRGZT can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 8KB Flash, 4KB SRAM, USB, UART/SPI/I2C, 48-VQFN Product overview: MSP430F5500IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 8KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 8KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5500IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5500IRGZT
16-bit Microcontrollers - MCU MSP430F5500IRGZT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5500IRGZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5500IRGZT
Embedded - Microcontrollers MSP430F5500IRGZT
IC MCU 16BIT 8KB FLASH 48VQFN

IC MCU 16BIT 8KB FLASH 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5500IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5500IRGZT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5500IRGZT
IC MCU 16BIT 8KB FLASH 48VQFN

IC MCU 16BIT 8KB FLASH 48VQFN

Supplier's Site
Microcontrollers - MSP430F5500IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5500IRGZT
Microcontrollers MSP430F5500IRGZT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5500IRGZT MSP430F5500IRGZT 886007-MSP430F5500IRGZT 296-MSP430F5500IRGZTTR-ND 685-MSP430F5500IRGZT MSP430F5500IRGZT MSP430F5500IRGZT MSP430F5500IRGZT MSP430F5500IRGZT
Product Name MSP430F5500 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5500IRGZT Microcontrollers 16-bit 25MHz 8KB 4KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 6 KB 8 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers