The MSP430F5438 is a 16-bit ultra-low-power microcontroller designed for applications requiring efficient power management and performance. It operates within a supply voltage range of 2.2 V to 3.6 V and features a low power consumption profile, with active mode consumption of 312 µA/MHz at 8 MHz and standby mode consumption as low as 1.69 µA. The device includes 256 KB of Flash memory and 16 KB of RAM, supporting a variety of applications. This microcontroller is equipped with a 12-bit analog-to-digital converter (ADC) capable of handling 14 external and 2 internal channels, along with a hardware multiplier for 32-bit operations. It also features four universal serial communication interfaces (USCIs) for flexible communication options, including UART, I²C, and SPI protocols. The architecture supports up to 18 MHz system clock frequency and includes three 16-bit timers for precise timing operations. The MSP430F5438 is suitable for a range of applications, including analog and digital sensor systems, digital motor control, remote controls, and portable measurement devices. Its combination of low power consumption, extensive peripheral support, and efficient processing capabilities makes it a strong candidate for engineers looking to implement advanced features in battery-operated devices.
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 113-BGA MICROSTAR JUNIOR -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MSP430F5438IZQW |
| Product Name | MSP430F5438 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi |
| Data Bus | 16 Bit; 32 Bit |