Texas Instruments MSP430F5438 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi MSP430F5438IPZR

Description
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5438 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi - MSP430F5438IPZR - Texas Instruments
Dallas, TX, United States
MSP430F5438 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi
MSP430F5438IPZR
MSP430F5438 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi MSP430F5438IPZR
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
18MHz 256KB 16KB Embedded Microcontroller MCU
685-MSP430F5438IPZR
18MHz 256KB 16KB Embedded Microcontroller MCU 685-MSP430F5438IPZR
16b MCU, 18MHz, 256KB Flash, 16KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F5438IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 18MHz, 256KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5438IPZR can be used for catalog matching and distributor lookup.

16b MCU, 18MHz, 256KB Flash, 16KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F5438IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 18MHz, 256KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5438IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-23859-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23859-2-ND
Microcontrollers 296-23859-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-23859-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23859-1-ND
Microcontrollers 296-23859-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-23859-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23859-6-ND
Microcontrollers 296-23859-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5438IPZR - 024497-MSP430F5438IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5438IPZR
024497-MSP430F5438IPZR
Embedded - Embedded - Microcontrollers - MSP430F5438IPZR 024497-MSP430F5438IPZR
Manufacturer: Texas Instruments Win Source Part Number: 024497-MSP430F5438IP ZR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 87 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: MSP430F5438 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 18MHz Supply Voltage - Operating: 2.2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): MB96F348YWBPMC-GSE2; MB96345RWAPMC-GSE2; MB96F346AWBPMC-GSE2; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics, Metering, Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 024497-MSP430F5438IPZR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 87
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: MSP430F5438
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 18MHz
Supply Voltage - Operating: 2.2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): MB96F348YWBPMC-GSE2; MB96345RWAPMC-GSE2; MB96F346AWBPMC-GSE2;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics, Metering, Clock & Timing

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5438IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5438IPZR
Embedded - Microcontrollers MSP430F5438IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5438IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5438IPZR
Microcontrollers MSP430F5438IPZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5438IPZR
16-bit Microcontrollers - MCU MSP430F5438IPZR
16-bit Microcontrollers - MCU 16Bit Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16Bit Ultra-Low-Pwr Microcontroller

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Msp430, 18Mhz, Lqfp-100; Product Range Texas Instruments - 12P7741 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Msp430, 18Mhz, Lqfp-100; Product Range Texas Instruments
12P7741
Microcontroller Mcu, 16 Bit, Msp430, 18Mhz, Lqfp-100; Product Range Texas Instruments 12P7741
MICROCONTROLLER MCU, 16 BIT, MSP430, 18MHZ, LQFP-100; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:18MHz; Program Memory Size:256KB; RAM Memory Size:16KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, MSP430, 18MHZ, LQFP-100; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:18MHz; Program Memory Size:256KB; RAM Memory Size:16KB RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5438IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5438IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5438IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F5438IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5438IPZR
Microcontrollers MSP430F5438IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5438IPZR 685-MSP430F5438IPZR 296-23859-2-ND 024497-MSP430F5438IPZR MSP430F5438IPZR MSP430F5438IPZR MSP430F5438IPZR 12P7741 MSP430F5438IPZR MSP430F5438IPZR
Product Name MSP430F5438 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 18MHz 256KB 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5438IPZR Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontroller Mcu, 16 Bit, Msp430, 18Mhz, Lqfp-100; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
RAM 16 KB 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 2.2 to 3.6 volts 2.2 to 3.6 volts 2.2 to 3.6 volts 3.6 volts 2.2 to 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN, SCI SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products