16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1227480-MSP430F5438I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics, Metering, Clock & Timing
16b MCU, 18MHz, 256KB Flash, 16KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F5438IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 18MHz, 256KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5438IPZ can be used for catalog matching and distributor lookup.
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 256KB FLASH 100LQFP
16-bit Microcontrollers - MCU 16Bit Ultra-Low-Pwr Microcontroller
IC MCU 16BIT 256KB FLASH 100LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5438IPZ | 1227480-MSP430F5438IPZ | 685-MSP430F5438IPZ | 296-23450-ND | MSP430F5438IPZ | MSP430F5438IPZ | MSP430F5438IPZ | MSP430F5438IPZ |
| Product Name | MSP430F5438 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi | Embedded - Embedded - Microcontrollers - MSP430F5438IPZ | 18MHz 256KB 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |||
| ROM Type | Flash | Flash | Flash; FLASH | Flash; FLASH | ||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| Supply Voltage | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C, SPI, IrDA, UART, USART, LIN, SCI | SPI; SCI; UART; USART |