Texas Instruments MSP430F5438A 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi MSP430F5438AIPZ

Description
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5438A 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi - MSP430F5438AIPZ - Texas Instruments
Dallas, TX, United States
MSP430F5438A 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi
MSP430F5438AIPZ
MSP430F5438A 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi MSP430F5438AIPZ
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-30513-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30513-5-ND
Microcontrollers 296-30513-5-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5438AIPZ - 1227478-MSP430F5438AIPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5438AIPZ
1227478-MSP430F5438AIPZ
Embedded - Embedded - Microcontrollers - MSP430F5438AIPZ 1227478-MSP430F5438AIPZ
Manufacturer: Texas Instruments Win Source Part Number: 1227478-MSP430F5438A IPZ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, System Monitoring, Motor Drive & Control, Consumer Electronics, Wireless, Embedded Design & Development

Manufacturer: Texas Instruments
Win Source Part Number: 1227478-MSP430F5438AIPZ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, System Monitoring, Motor Drive & Control, Consumer Electronics, Wireless, Embedded Design & Development

Buy Now
Microcontrollers - 7968142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7968142
Microcontrollers 7968142
16-bit Mixed-signal MCU 256K+16K LQFP100

16-bit Mixed-signal MCU 256K+16K LQFP100

Supplier's Site
Microcontrollers - 9222375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9222375
Microcontrollers 9222375
16-bit Mixed-signal MCU 256K+16K LQFP100

16-bit Mixed-signal MCU 256K+16K LQFP100

Supplier's Site
Microcontrollers - 7968142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7968142P
Microcontrollers 7968142P
16-bit Mixed-signal MCU 256K+16K LQFP100

16-bit Mixed-signal MCU 256K+16K LQFP100

Supplier's Site
Singapore, Singapore
25MHz 256KB 16KB Embedded Microcontroller MCU
685-MSP430F5438AIPZ
25MHz 256KB 16KB Embedded Microcontroller MCU 685-MSP430F5438AIPZ
16b MCU, 25MHz, 256KB Flash, 16KB SRAM, 12-bit ADC, DMA, LQFP Product overview: MSP430F5438AIPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 256KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5438AIPZ can be used for catalog matching and distributor lookup.

16b MCU, 25MHz, 256KB Flash, 16KB SRAM, 12-bit ADC, DMA, LQFP Product overview: MSP430F5438AIPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 256KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5438AIPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-100; Product Range Texas Instruments - 28AH4222 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-100; Product Range Texas Instruments
28AH4222
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-100; Product Range Texas Instruments 28AH4222
MCU, 16BIT, MSP430, 25MHZ, LQFP-100; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 25MHZ, LQFP-100; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F5438AIPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5438AIPZ
Microcontrollers MSP430F5438AIPZ
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5438AIPZ
16-bit Microcontrollers - MCU MSP430F5438AIPZ
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5438AIPZ 296-30513-5-ND 1227478-MSP430F5438AIPZ 7968142 7968142P 685-MSP430F5438AIPZ 28AH4222 MSP430F5438AIPZ MSP430F5438AIPZ
Product Name MSP430F5438A 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5438AIPZ Microcontrollers Microcontrollers 25MHz 256KB 16KB Embedded Microcontroller MCU Mcu, 16Bit, Msp430, 25Mhz, Lqfp-100; Product Range Texas Instruments Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit; 32 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b
RAM 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers