Texas Instruments MSP430F5437 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi MSP430F5437IPNR

Description
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5437 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi - MSP430F5437IPNR - Texas Instruments
Dallas, TX, United States
MSP430F5437 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi
MSP430F5437IPNR
MSP430F5437 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi MSP430F5437IPNR
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85

Buy Now Datasheet
18MHz 256KB 16KB Embedded Microcontroller MCU - 685-MSP430F5437IPNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18MHz 256KB 16KB Embedded Microcontroller MCU
685-MSP430F5437IPNR
18MHz 256KB 16KB Embedded Microcontroller MCU 685-MSP430F5437IPNR
16b MCU, 18MHz, 256KB Flash, 16KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F5437IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 18MHz, 256KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5437IPNR can be used for catalog matching and distributor lookup.

16b MCU, 18MHz, 256KB Flash, 16KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F5437IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 18MHz, 256KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5437IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-23766-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23766-1-ND
Microcontrollers 296-23766-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-23766-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23766-6-ND
Microcontrollers 296-23766-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-23766-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23766-2-ND
Microcontrollers 296-23766-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5437IPNR - 141181-MSP430F5437IPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5437IPNR
141181-MSP430F5437IPNR
Embedded - Embedded - Microcontrollers - MSP430F5437IPNR 141181-MSP430F5437IPNR
Manufacturer: Texas Instruments Win Source Part Number: 141181-MSP430F5437IP NR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 67 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: MSP430F5437 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 18MHz Supply Voltage - Operating: 2.2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): dsPIC30F9011BT-20E/P T-ES; dsPIC30F7011CT-20I/P T-ESG; dsPIC30F5013T-20I/PT ; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 141181-MSP430F5437IPNR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 67
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: MSP430F5437
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 18MHz
Supply Voltage - Operating: 2.2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): dsPIC30F9011BT-20E/PT-ES; dsPIC30F7011CT-20I/PT-ESG; dsPIC30F5013T-20I/PT;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MSP430F5437IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5437IPNR
Microcontrollers MSP430F5437IPNR
IC MCU 16BIT 256KB FLASH 80LQFP

IC MCU 16BIT 256KB FLASH 80LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5437IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5437IPNR
Embedded - Microcontrollers MSP430F5437IPNR
IC MCU 16BIT 256KB FLASH 80LQFP

IC MCU 16BIT 256KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5437IPNR
16-bit Microcontrollers - MCU MSP430F5437IPNR
16-bit Microcontrollers - MCU 16Bit Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16Bit Ultra-Low-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F5437IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5437IPNR
Microcontrollers MSP430F5437IPNR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5437IPNR 685-MSP430F5437IPNR 296-23766-1-ND 141181-MSP430F5437IPNR MSP430F5437IPNR MSP430F5437IPNR MSP430F5437IPNR MSP430F5437IPNR
Product Name MSP430F5437 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 18MHz 256KB 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5437IPNR Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
ROM Type Flash Flash Flash; FLASH Flash; FLASH
RAM 16 KB 16 KB 256 KB 16 KB 16 KB
Supply Voltage 2.2 to 3.6 volts 2.2 to 3.6 volts 2.2 to 3.6 volts 2.2 to 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN, SCI SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details