Texas Instruments MSP430F5436 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi MSP430F5436IPZ

Description
16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5436IPZ is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 192KB of Flash memory and 16KB of RAM. It operates within a supply voltage range of 2.2V to 3.6V and is designed for applications requiring low power consumption, with active mode current consumption of 312 µA/MHz at 8 MHz and 3.0V. The device includes a 12-bit analog-to-digital converter (ADC) capable of handling 14 external and 2 internal channels, as well as four universal serial communication interfaces (USCIs) for flexible communication options. This microcontroller supports a variety of low-power modes, allowing it to achieve standby currents as low as 1.69 µA, and can wake from standby mode in less than 5 µs. It is equipped with three 16-bit timers and a hardware multiplier for efficient processing. The MSP430F5436IPZ is suitable for applications such as analog and digital sensor systems, digital motor control, and remote controls, making it a versatile choice for engineers looking for a low-power solution with robust features.

Datasheet Summary
Powered by GS/AI

The MSP430F5436IPZ is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 192KB of Flash memory and 16KB of RAM. It operates within a supply voltage range of 2.2V to 3.6V and is designed for applications requiring low power consumption, with active mode current consumption of 312 µA/MHz at 8 MHz and 3.0V. The device includes a 12-bit analog-to-digital converter (ADC) capable of handling 14 external and 2 internal channels, as well as four universal serial communication interfaces (USCIs) for flexible communication options. This microcontroller supports a variety of low-power modes, allowing it to achieve standby currents as low as 1.69 µA, and can wake from standby mode in less than 5 µs. It is equipped with three 16-bit timers and a hardware multiplier for efficient processing. The MSP430F5436IPZ is suitable for applications such as analog and digital sensor systems, digital motor control, and remote controls, making it a versatile choice for engineers looking for a low-power solution with robust features.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5436 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi - MSP430F5436IPZ - Texas Instruments
Dallas, TX, United States
MSP430F5436 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi
MSP430F5436IPZ
MSP430F5436 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi MSP430F5436IPZ
16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-23452-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23452-5-ND
Microcontrollers 296-23452-5-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5436IPZ
16-bit Microcontrollers - MCU MSP430F5436IPZ
16-bit Microcontrollers - MCU 16Bit Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16Bit Ultra-Low-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F5436IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5436IPZ
Microcontrollers MSP430F5436IPZ
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - MSP430F5436IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5436IPZ
Embedded - Microcontrollers MSP430F5436IPZ
IC MCU 16BIT 192KB FLASH 100LQFP

IC MCU 16BIT 192KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5436IPZ 296-23452-5-ND MSP430F5436IPZ MSP430F5436IPZ MSP430F5436IPZ
Product Name MSP430F5436 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
ROM Type Flash Flash
Clock Speed 18 MHz 18 MHz
Bits Other; A/D 16x12b
RAM 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details