Texas Instruments MSP430F5435 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi MSP430F5435IPN

Description
16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5435 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi - MSP430F5435IPN - Texas Instruments
Dallas, TX, United States
MSP430F5435 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi
MSP430F5435IPN
MSP430F5435 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi MSP430F5435IPN
16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-23453-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23453-ND
Microcontrollers 296-23453-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 192KB (192K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 192KB (192K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
18MHz 192KB 16KB Embedded Microcontroller MCU
685-MSP430F5435IPN
18MHz 192KB 16KB Embedded Microcontroller MCU 685-MSP430F5435IPN
16b MCU, 18MHz, 192KB Flash, 16KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F5435IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 192KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 18MHz, 192KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5435IPN can be used for catalog matching and distributor lookup.

16b MCU, 18MHz, 192KB Flash, 16KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F5435IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 192KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 18MHz, 192KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5435IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5435IPN - 1227473-MSP430F5435IPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5435IPN
1227473-MSP430F5435IPN
Embedded - Embedded - Microcontrollers - MSP430F5435IPN 1227473-MSP430F5435IPN
Manufacturer: Texas Instruments Win Source Part Number: 1227473-MSP430F5435I PN Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227473-MSP430F5435IPN
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5435IPN
16-bit Microcontrollers - MCU MSP430F5435IPN
16-bit Microcontrollers - MCU 16Bit Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16Bit Ultra-Low-Pwr Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5435IPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5435IPN
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5435IPN
IC MCU 16BIT 192KB FLASH 80LQFP

IC MCU 16BIT 192KB FLASH 80LQFP

Supplier's Site
Microcontrollers - MSP430F5435IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5435IPN
Microcontrollers MSP430F5435IPN
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 192KB (192K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 192KB (192K x 8) FLASH 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5435IPN 296-23453-ND 685-MSP430F5435IPN 1227473-MSP430F5435IPN MSP430F5435IPN MSP430F5435IPN MSP430F5435IPN
Product Name MSP430F5435 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi Microcontrollers 18MHz 192KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5435IPN 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
ROM Type Flash Flash Flash; FLASH
Clock Speed 18 MHz 18 MHz 18 MHz
Bits Other; A/D 16x12b
RAM 16 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details