The MSP430F5419IPZ is a 16-bit ultra-low-power microcontroller with 128 KB flash memory, 16 KB RAM, a 12-bit ADC with 16 channels, four universal serial communication interfaces, and a 32-bit hardware multiplier. It operates from 2.2 V to 3.6 V, features five low-power modes with wake-up times under 5 µs, and includes a real-time clock, DMA, and up to 87 I/O pins. The device is packaged in a 100-pin LQFP with a 14 mm × 14 mm body size and operates over a temperature range of -40 °C to 85 °C.
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
18MHz 16b MCU, 128KB Flash, 16KB SRAM, 16ch 12-bit ADC, LQFP Product overview: MSP430F5419IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 18MHz, 128KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5419IPZ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1227472-MSP430F5419I
Manufacturer Homepage: www.ti.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 128KB FLASH 100LQFP
IC MCU 16BIT 128KB FLASH 100LQFP
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU 16Bit Ultra-Low-Pwr Microcontroller
IC MCU 16BIT 128KB FLASH 100LQFP
IC MCU 16BIT 128KB FLASH 100LQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5419IPZ | 296-23454-5-ND | 685-MSP430F5419IPZ | 1227472-MSP430F5419IPZ | MSP430F5419IPZ | MSP430F5419IPZ | MSP430F5419IPZ | MSP430F5419IPZ | MSP430F5419IPZ | 815-MSP430F5419IPZ |
| Product Name | MSP430F5419 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi | Microcontrollers | 18MHz 128KB 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430F5419IPZ | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | IC MCU 16BIT 128KB FLASH 100LQFP |
| Data Bus | 16 Bit; 32 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |||
| ROM Type | Flash | Flash | Flash; FLASH | Flash; FLASH | Flash | |||||
| Clock Speed | 18 MHz | 18 MHz | 18 MHz | 18 MHz | ||||||
| Bits | Other; A/D 16x12b | |||||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB |