Texas Instruments MSP430F5419A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi MSP430F5419AIZQWT

Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 113-BGA MICROSTAR JUNIOR
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 113-BGA MICROSTAR JUNIOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5419A is a 16-bit ultra-low-power microcontroller with 128 KB of flash memory, 16 KB of RAM, a 12-bit ADC with 16 channels, four universal serial communication interfaces, and a 32-bit hardware multiplier. It operates from a supply voltage of 1.8 V to 3.6 V and features multiple low-power modes including LPM4.5 with 0.1 µA at 3.0 V typical. The device supports wake-up from standby in 3.5 µs and includes a real-time clock module, three 16-bit timers, and 87 I/O pins. It is available in a 113-pin MicroStar Junior BGA package measuring 7 mm × 7 mm, though all orderable part numbers in this package have been designated as Last Time Buy.

Datasheet Summary
Powered by GS/AI

The MSP430F5419A is a 16-bit ultra-low-power microcontroller with 128 KB of flash memory, 16 KB of RAM, a 12-bit ADC with 16 channels, four universal serial communication interfaces, and a 32-bit hardware multiplier. It operates from a supply voltage of 1.8 V to 3.6 V and features multiple low-power modes including LPM4.5 with 0.1 µA at 3.0 V typical. The device supports wake-up from standby in 3.5 µs and includes a real-time clock module, three 16-bit timers, and 87 I/O pins. It is available in a 113-pin MicroStar Junior BGA package measuring 7 mm × 7 mm, though all orderable part numbers in this package have been designated as Last Time Buy.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5419A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi - MSP430F5419AIZQWT - Texas Instruments
Dallas, TX, United States
MSP430F5419A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi
MSP430F5419AIZQWT
MSP430F5419A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi MSP430F5419AIZQWT
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 113-BGA MICROSTAR JUNIOR

16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 113-BGA MICROSTAR JUNIOR

Buy Now Datasheet
Microcontrollers - 296-48155-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48155-2-ND
Microcontrollers 296-48155-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5419AIZQWT - 059604-MSP430F5419AIZQWT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5419AIZQWT
059604-MSP430F5419AIZQWT
Embedded - Embedded - Microcontrollers - MSP430F5419AIZQWT 059604-MSP430F5419AIZQWT
Manufacturer: Texas Instruments Win Source Part Number: 059604-MSP430F5419AI ZQWT Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 87 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 113-BGA Microstar Junior (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 059604-MSP430F5419AIZQWT
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 87
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 113-BGA Microstar Junior (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 18MHz 128KB Embedded Microcontroller MCU
685-MSP430F5419AIZQWT
Industrial 16-bit 18MHz 128KB Embedded Microcontroller MCU 685-MSP430F5419AIZQWT
18MHz 16-Bit MCU, 128KB Flash, 16KB RAM, 113-BGA, Industrial Product overview: MSP430F5419AIZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 18MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 18MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5419AIZQW T can be used for catalog matching and distributor lookup.

18MHz 16-Bit MCU, 128KB Flash, 16KB RAM, 113-BGA, Industrial Product overview: MSP430F5419AIZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 18MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 18MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5419AIZQWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller - 815-MSP430F5419AIZQWT - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller
815-MSP430F5419AIZQWT
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller 815-MSP430F5419AIZQWT
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Supplier's Site
Microcontrollers - MSP430F5419AIZQWT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5419AIZQWT
Microcontrollers MSP430F5419AIZQWT
IC MCU 16BIT 128KB FLASH 113BGA

IC MCU 16BIT 128KB FLASH 113BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5419AIZQWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5419AIZQWT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5419AIZQWT
IC MCU 16BIT 128KB FLASH 113BGA

IC MCU 16BIT 128KB FLASH 113BGA

Supplier's Site
Embedded - Microcontrollers - MSP430F5419AIZQWT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5419AIZQWT
Embedded - Microcontrollers MSP430F5419AIZQWT
IC MCU 16BIT 128KB FLASH 113BGA

IC MCU 16BIT 128KB FLASH 113BGA

Supplier's Site Datasheet
Microcontrollers - MSP430F5419AIZQWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5419AIZQWT
Microcontrollers MSP430F5419AIZQWT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5419AIZQWT
16-bit Microcontrollers - MCU MSP430F5419AIZQWT
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5419AIZQWT 296-48155-2-ND 059604-MSP430F5419AIZQWT 685-MSP430F5419AIZQWT 815-MSP430F5419AIZQWT MSP430F5419AIZQWT MSP430F5419AIZQWT MSP430F5419AIZQWT MSP430F5419AIZQWT MSP430F5419AIZQWT
Product Name MSP430F5419A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5419AIZQWT Industrial 16-bit 18MHz 128KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit; 32 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 18 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers