Texas Instruments MSP430F5418 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi MSP430F5418IPNR

Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5418 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi - MSP430F5418IPNR - Texas Instruments
Dallas, TX, United States
MSP430F5418 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi
MSP430F5418IPNR
MSP430F5418 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi MSP430F5418IPNR
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-23762-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23762-1-ND
Microcontrollers 296-23762-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-23762-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23762-6-ND
Microcontrollers 296-23762-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-23762-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23762-2-ND
Microcontrollers 296-23762-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5418IPNR - 024496-MSP430F5418IPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5418IPNR
024496-MSP430F5418IPNR
Embedded - Embedded - Microcontrollers - MSP430F5418IPNR 024496-MSP430F5418IPNR
Manufacturer: Texas Instruments Win Source Part Number: 024496-MSP430F5418IP NR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 67 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: MSP430F5418 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 18MHz Supply Voltage - Operating: 2.2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): dsPIC30F1011BT-20E/P T-ES; dsPIC30F7011CT-20I/P T-ES; dsPIC30F1011CT-20E/P T-ES; Introduction Date: June 20, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024496-MSP430F5418IPNR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 67
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: MSP430F5418
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 18MHz
Supply Voltage - Operating: 2.2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): dsPIC30F1011BT-20E/PT-ES; dsPIC30F7011CT-20I/PT-ES; dsPIC30F1011CT-20E/PT-ES;
Introduction Date: June 20, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 18MHz 128KB 16KB Embedded Microcontroller MCU
685-MSP430F5418IPNR
16-bit 18MHz 128KB 16KB Embedded Microcontroller MCU 685-MSP430F5418IPNR
18MHz 16-bit MCU, 128KB Flash, 16KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F5418IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 18MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 18MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5418IPNR can be used for catalog matching and distributor lookup.

18MHz 16-bit MCU, 128KB Flash, 16KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F5418IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 18MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 18MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5418IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5418IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5418IPNR
Microcontrollers MSP430F5418IPNR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now
Embedded - Microcontrollers - MSP430F5418IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5418IPNR
Embedded - Microcontrollers MSP430F5418IPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5418IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5418IPNR
Microcontrollers MSP430F5418IPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5418IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5418IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5418IPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5418IPNR
16-bit Microcontrollers - MCU MSP430F5418IPNR
16-bit Microcontrollers - MCU 16Bit Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16Bit Ultra-Low-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5418IPNR 296-23762-1-ND 024496-MSP430F5418IPNR 685-MSP430F5418IPNR MSP430F5418IPNR MSP430F5418IPNR MSP430F5418IPNR MSP430F5418IPNR MSP430F5418IPNR
Product Name MSP430F5418 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5418IPNR 16-bit 18MHz 128KB 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit; 32 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Clock Speed 18 MHz 18 MHz 18 MHz 18 MHz 18 MHz
Bits Other; A/D 16x12b
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers