Texas Instruments MSP430F5359 MSP430F53x Mixed Signal Microcontroller MSP430F5359IZQWR

Description
MSP430F53x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote Datasheet
Description
MSP430F53x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5359 MSP430F53x Mixed Signal Microcontroller - MSP430F5359IZQWR - Texas Instruments
Dallas, TX, United States
MSP430F5359 MSP430F53x Mixed Signal Microcontroller
MSP430F5359IZQWR
MSP430F5359 MSP430F53x Mixed Signal Microcontroller MSP430F5359IZQWR
MSP430F53x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

MSP430F53x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

Buy Now Datasheet
Microcontrollers - MSP430F5359IZQWR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5359IZQWR-ND
Microcontrollers MSP430F5359IZQWR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
16-bit 20MHz 512KB 66KB Embedded Microcontroller MCU - 685-MSP430F5359IZQWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz 512KB 66KB Embedded Microcontroller MCU
685-MSP430F5359IZQWR
16-bit 20MHz 512KB 66KB Embedded Microcontroller MCU 685-MSP430F5359IZQWR
16-Bit MCU, 20MHz, 512KB Flash, 66KB RAM, 113-BGA Product overview: MSP430F5359IZQWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 512KB, 66KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 512KB, 66KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5359IZQWR can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 512KB Flash, 66KB RAM, 113-BGA Product overview: MSP430F5359IZQWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 512KB, 66KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 512KB, 66KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5359IZQWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5359IZQWR - 928184-MSP430F5359IZQWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5359IZQWR
928184-MSP430F5359IZQWR
Embedded - Embedded - Microcontrollers - MSP430F5359IZQWR 928184-MSP430F5359IZQWR
Manufacturer: Texas Instruments Win Source Part Number: 928184-MSP430F5359IZ QWR Series: MSP430F5xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7) Core Processor: CPUXV2 Speed: 20MHz Package: Reel - TR Package: 113-VFBGA Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Part Status: Obsolete Family Name: 430F5359 Categories: Integrated Circuits (ICs) Case / Package: 113-BGA Microstar Junior (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 928184-MSP430F5359IZQWR
Series: MSP430F5xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)
Core Processor: CPUXV2
Speed: 20MHz
Package: Reel - TR
Package: 113-VFBGA
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Part Status: Obsolete
Family Name: 430F5359
Categories: Integrated Circuits (ICs)
Case / Package: 113-BGA Microstar Junior (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - MSP430F5359IZQWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5359IZQWR
Microcontrollers MSP430F5359IZQWR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5359IZQWR
16-bit Microcontrollers - MCU MSP430F5359IZQWR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5359IZQWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5359IZQWR
Embedded - Microcontrollers MSP430F5359IZQWR
IC MCU 16BIT 512KB FLASH 113BGA

IC MCU 16BIT 512KB FLASH 113BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5359IZQWR MSP430F5359IZQWR-ND 685-MSP430F5359IZQWR 928184-MSP430F5359IZQWR MSP430F5359IZQWR MSP430F5359IZQWR MSP430F5359IZQWR
Product Name MSP430F5359 MSP430F53x Mixed Signal Microcontroller Microcontrollers 16-bit 20MHz 512KB 66KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5359IZQWR Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 20 MHz 20 MHz 32 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 66 KB 66 KB 512 KB 66 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products