Texas Instruments MSP430F5342 MSP430F534x Mixed Signal Microcontroller MSP430F5342IRGZT

Description
MSP430F534x Mixed Signal Microcontroller 48-VQFN
Request a Quote Datasheet
Description
MSP430F534x Mixed Signal Microcontroller 48-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5342 MSP430F534x Mixed Signal Microcontroller - MSP430F5342IRGZT - Texas Instruments
Dallas, TX, United States
MSP430F5342 MSP430F534x Mixed Signal Microcontroller
MSP430F5342IRGZT
MSP430F5342 MSP430F534x Mixed Signal Microcontroller MSP430F5342IRGZT
MSP430F534x Mixed Signal Microcontroller 48-VQFN

MSP430F534x Mixed Signal Microcontroller 48-VQFN

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 128KB 10KB Embedded Microcontroller MCU
685-MSP430F5342IRGZT
16-bit 25MHz 128KB 10KB Embedded Microcontroller MCU 685-MSP430F5342IRGZT
16-bit MCU, 25MHz, 128KB Flash, 10KB RAM, 12-bit ADC, VQFN Product overview: MSP430F5342IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 10KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 10KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5342IRGZT can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 128KB Flash, 10KB RAM, 12-bit ADC, VQFN Product overview: MSP430F5342IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 10KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 10KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5342IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5342IRGZT - 789573-MSP430F5342IRGZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5342IRGZT
789573-MSP430F5342IRGZT
Embedded - Embedded - Microcontrollers - MSP430F5342IRGZT 789573-MSP430F5342IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 789573-MSP430F5342IR GZT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 48-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 9x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5342 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; DS4830AT+T; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789573-MSP430F5342IRGZT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 48-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 9x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5342
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; DS4830AT+T;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-29957-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29957-2-ND
Microcontrollers 296-29957-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-29957-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29957-6-ND
Microcontrollers 296-29957-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-29957-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29957-1-ND
Microcontrollers 296-29957-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - MSP430F5342IRGZT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5342IRGZT
Microcontrollers MSP430F5342IRGZT
IC MCU 16BIT 128KB FLASH 48VQFN

IC MCU 16BIT 128KB FLASH 48VQFN

Supplier's Site Datasheet
Mcu, Msp430, 25Mhz, Vqfn-48; Product Range Texas Instruments - 53AH7315 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Msp430, 25Mhz, Vqfn-48; Product Range Texas Instruments
53AH7315
Mcu, Msp430, 25Mhz, Vqfn-48; Product Range Texas Instruments 53AH7315
MCU, MSP430, 25MHZ, VQFN-48; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:10KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

MCU, MSP430, 25MHZ, VQFN-48; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:10KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5342IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5342IRGZT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5342IRGZT
IC MCU 16BIT 128KB FLASH 48VQFN

IC MCU 16BIT 128KB FLASH 48VQFN

Supplier's Site
Microcontrollers - MSP430F5342IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5342IRGZT
Microcontrollers MSP430F5342IRGZT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5342IRGZT
16-bit Microcontrollers - MCU MSP430F5342IRGZT
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5342IRGZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5342IRGZT
Embedded - Microcontrollers MSP430F5342IRGZT
IC MCU 16BIT 128KB FLASH 48VQFN

IC MCU 16BIT 128KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5342IRGZT 685-MSP430F5342IRGZT 789573-MSP430F5342IRGZT 296-29957-2-ND MSP430F5342IRGZT 53AH7315 MSP430F5342IRGZT MSP430F5342IRGZT MSP430F5342IRGZT MSP430F5342IRGZT
Product Name MSP430F5342 MSP430F534x Mixed Signal Microcontroller 16-bit 25MHz 128KB 10KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5342IRGZT Microcontrollers Microcontrollers Mcu, Msp430, 25Mhz, Vqfn-48; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 9x12b
RAM 10 KB 10 KB 128 KB 10 KB 10 KB 10 KB 10 KB 10 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers