The MSP430F5342 is a 16-bit RISC mixed-signal microcontroller designed for low-power portable measurement applications. It operates from a supply voltage of 1.8 V to 3.6 V and features 128 KB of flash memory, 10 KB of RAM, and a 12-bit ADC with internal reference and autoscan capability. The device includes four 16-bit timers, two universal serial communication interfaces supporting UART, SPI, and I2C protocols, a hardware multiplier, and 38 I/O pins. It is packaged in a 48-pin VQFN with a body size of 7 mm × 7 mm and supports operational temperatures from -40 °C to 85 °C. Wakeup from standby mode occurs in 3.5 µs (typical), and power consumption in LPM4.5 mode is 0.18 µA at 3 V (typical).
MSP430F534x Mixed Signal Microcontroller 48-VQFN
16-Bit MCU, 25MHz, 128KB Flash, 10KB SRAM, 12-bit ADC, 48-VQFN Product overview: MSP430F5342IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 10KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 10KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5342IRGZR
Manufacturer: Texas Instruments
Win Source Part Number: 1227469-MSP430F5342I
Manufacturer Homepage: www.ti.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)
16-bit Microcontrollers - MCU MIXED SIGNAL MCU
IC MCU 16BIT 128KB FLASH 48VQFN
IC MCU 16BIT 128KB FLASH 48VQFN
MCU, 16BIT, MSP430, 25MHZ, VQFN-48; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430;
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5342IRGZR | 685-MSP430F5342IRGZR | 1227469-MSP430F5342IRGZR | 296-29582-2-ND | MSP430F5342IRGZR | MSP430F5342IRGZR | MSP430F5342IRGZR | MSP430F5342IRGZR | 33AH4543 |
| Product Name | MSP430F5342 MSP430F534x Mixed Signal Microcontroller | 16-bit 25MHz 128KB 10KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430F5342IRGZR | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, Msp430, 25Mhz, Vqfn-48; Product Range Texas Instruments |
| Clock Speed | 25 MHz | 32 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Features | Watchdog Timer; DMA | ||||||||
| Bits | 16 Bit | Other; A/D 9x12b | |||||||
| RAM | 10 KB | 10 KB | 10 KB | 10 KB | 10 KB | ||||
| Supply Voltage | 1.8 to 3.6 volts | 2.4 to ? volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |