Texas Instruments MSP430F5340 MSP430F534x Mixed Signal Microcontroller MSP430F5340IRGZR

Description
MSP430F534x Mixed Signal Microcontroller 48-VQFN
Request a Quote Datasheet
Description
MSP430F534x Mixed Signal Microcontroller 48-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5340 MSP430F534x Mixed Signal Microcontroller - MSP430F5340IRGZR - Texas Instruments
Dallas, TX, United States
MSP430F5340 MSP430F534x Mixed Signal Microcontroller
MSP430F5340IRGZR
MSP430F5340 MSP430F534x Mixed Signal Microcontroller MSP430F5340IRGZR
MSP430F534x Mixed Signal Microcontroller 48-VQFN

MSP430F534x Mixed Signal Microcontroller 48-VQFN

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 64KB 6KB Embedded Microcontroller MCU
685-MSP430F5340IRGZR
16-bit 25MHz 64KB 6KB Embedded Microcontroller MCU 685-MSP430F5340IRGZR
16-bit MCU, 25MHz, 64KB Flash, 6KB SRAM, 12-bit ADC, VQFN Product overview: MSP430F5340IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5340IRGZR can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 64KB Flash, 6KB SRAM, 12-bit ADC, VQFN Product overview: MSP430F5340IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5340IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5340IRGZR - 1227468-MSP430F5340IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5340IRGZR
1227468-MSP430F5340IRGZR
Embedded - Embedded - Microcontrollers - MSP430F5340IRGZR 1227468-MSP430F5340IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 1227468-MSP430F5340I RGZR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227468-MSP430F5340IRGZR
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - 296-29580-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29580-6-ND
Microcontrollers 296-29580-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-29580-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29580-2-ND
Microcontrollers 296-29580-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-29580-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29580-1-ND
Microcontrollers 296-29580-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5340IRGZR
16-bit Microcontrollers - MCU MSP430F5340IRGZR
16-bit Microcontrollers - MCU MIXED SIGNAL MCU

16-bit Microcontrollers - MCU MIXED SIGNAL MCU

Buy Now Datasheet
Microcontrollers - MSP430F5340IRGZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5340IRGZR
Microcontrollers MSP430F5340IRGZR
IC MCU 16BIT 64KB FLASH 48VQFN

IC MCU 16BIT 64KB FLASH 48VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5340IRGZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5340IRGZR
Embedded - Microcontrollers MSP430F5340IRGZR
IC MCU 16BIT 64KB FLASH 48VQFN

IC MCU 16BIT 64KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5340IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5340IRGZR
Microcontrollers MSP430F5340IRGZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5340IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5340IRGZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5340IRGZR
IC MCU 16BIT 64KB FLASH 48VQFN

IC MCU 16BIT 64KB FLASH 48VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5340IRGZR 685-MSP430F5340IRGZR 1227468-MSP430F5340IRGZR 296-29580-6-ND MSP430F5340IRGZR MSP430F5340IRGZR MSP430F5340IRGZR MSP430F5340IRGZR MSP430F5340IRGZR
Product Name MSP430F5340 MSP430F534x Mixed Signal Microcontroller 16-bit 25MHz 64KB 6KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5340IRGZR Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 9x12b
RAM 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers