The MSP430F5338IZCAT is a 16-bit microcontroller from the MSP430 family, featuring a low supply voltage range of 1.8 V to 3.6 V and ultra-low power consumption. In active mode, it consumes 270 µA/MHz at 8 MHz and 3.0 V, while in standby mode, it can achieve as low as 1.1 µA. The device includes a 12-bit analog-to-digital converter (ADC), dual 12-bit digital-to-analog converters (DACs), and multiple universal serial communication interfaces (USCIs) that support UART, IrDA, and I²C protocols. The microcontroller is equipped with a hardware multiplier for 32-bit operations, a real-time clock (RTC) module, and a flexible power management system with an integrated low-dropout regulator (LDO). It supports a wide range of applications, including analog and digital sensor systems, digital motor control, and remote controls. The MSP430F5338IZCAT is packaged in a 113-ball nFBGA format, making it suitable for compact designs. Its architecture is optimized for extended battery life, making it ideal for portable measurement applications.
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-NFBGA (7x7)
IC MCU 16BIT 256KB FLSH 113NFBGA Product overview: MSP430F5338IZCAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5338IZCAT
IC MCU 16BIT 256KB FLSH 113NFBGA
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-NFBGA (7x7)
IC MCU 16BIT 256KB FLSH 113NFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-MSP430F5338IZCATTR-ND | 685-MSP430F5338IZCAT | MSP430F5338IZCAT | MSP430F5338IZCAT | MSP430F5338IZCAT |
| Product Name | Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 20 MHz | 25 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||
| RAM | 18 KB | 18 KB | 18 KB | 18 KB | |
| ROM | 256 KB |