Texas Instruments MSP430F5328 MSP430F532x Mixed Signal Microcontroller MSP430F5328IRGCR

Description
MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5328 MSP430F532x Mixed Signal Microcontroller - MSP430F5328IRGCR - Texas Instruments
Dallas, TX, United States
MSP430F5328 MSP430F532x Mixed Signal Microcontroller
MSP430F5328IRGCR
MSP430F5328 MSP430F532x Mixed Signal Microcontroller MSP430F5328IRGCR
MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85

MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5328IRGCR - 1080087-MSP430F5328IRGCR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5328IRGCR
1080087-MSP430F5328IRGCR
Embedded - Embedded - Microcontrollers - MSP430F5328IRGCR 1080087-MSP430F5328IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 1080087-MSP430F5328I RGCR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 47 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Family Name: MSP430F5328 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Alternative Parts (Cross-Reference): dsPIC33FJ64GS406E/MR ; dsPIC33FJ64GS406TE/M R ; PIC24EP64MC206T-E/MR ; dsPIC33FJ32GS606TE/M R ; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1080087-MSP430F5328IRGCR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 47
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Family Name: MSP430F5328
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 10K x 8
Alternative Parts (Cross-Reference): dsPIC33FJ64GS406E/MR; dsPIC33FJ64GS406TE/MR ; PIC24EP64MC206T-E/MR; dsPIC33FJ32GS606TE/MR ;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
25MHz 128KB 10KB VQFN Embedded Microcontroller MCU
685-MSP430F5328IRGCR
25MHz 128KB 10KB VQFN Embedded Microcontroller MCU 685-MSP430F5328IRGCR
16b MCU, 25MHz, 128KB Flash, 10KB SRAM, 16-ch 12-bit ADC, VQFN Product overview: MSP430F5328IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 128KB, 10KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 128KB, 10KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5328IRGCR can be used for catalog matching and distributor lookup.

16b MCU, 25MHz, 128KB Flash, 10KB SRAM, 16-ch 12-bit ADC, VQFN Product overview: MSP430F5328IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 128KB, 10KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 128KB, 10KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5328IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29800-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29800-6-ND
Microcontrollers 296-29800-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-29800-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29800-1-ND
Microcontrollers 296-29800-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-29800-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29800-2-ND
Microcontrollers 296-29800-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5328IRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5328IRGCR
Embedded - Microcontrollers MSP430F5328IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5328IRGCR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5328IRGCR
Microcontrollers MSP430F5328IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5328IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5328IRGCR
Microcontrollers MSP430F5328IRGCR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5328IRGCR
16-bit Microcontrollers - MCU MSP430F5328IRGCR
16-bit Microcontrollers - MCU MSP430F532x Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430F532x Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5328IRGCR 1080087-MSP430F5328IRGCR 685-MSP430F5328IRGCR 296-29800-6-ND MSP430F5328IRGCR MSP430F5328IRGCR MSP430F5328IRGCR MSP430F5328IRGCR
Product Name MSP430F5328 MSP430F532x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5328IRGCR 25MHz 128KB 10KB VQFN Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 10 KB 128 KB 10 KB 10 KB 10 KB 10 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers