The MSP430F5325 is a 16-bit RISC microcontroller with a 25-MHz system clock, 63 I/O pins, and an integrated 3.3-V LDO, designed for ultra-low-power applications. It operates from 1.8 V to 3.6 V and features 12-bit ADC, two USCIs supporting UART, SPI, and I2C, three 16-bit timers, a hardware multiplier, DMA, and an RTC with alarm. In active mode, it consumes 290 µA/MHz at 8 MHz and 3 V, and in LPM4.5 shutdown, it draws 0.18 µA at 3 V. It comes in an 80-pin LQFP package measuring 12 mm × 12 mm and operates from -40 °C to 85 °C.
MSP430F532x Mixed Signal Microcontroller 80-LQFP -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 1227463-MSP430F5325I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
25MHz 16-bit MCU, 64KB Flash, 6KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F5325IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5325IPNR can be used for catalog matching and distributor lookup.
IC MCU 16BIT 64KB FLASH 80LQFP
IC MCU 16BIT 64KB FLASH 80LQFP
IC MCU 16BIT 64KB FLASH 80LQFP
16-bit Microcontrollers - MCU MSP430F532x Mixed Signal MCU
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5325IPNR | 296-29796-2-ND | 1227463-MSP430F5325IPNR | 685-MSP430F5325IPNR | MSP430F5325IPNR | MSP430F5325IPNR | MSP430F5325IPNR | MSP430F5325IPNR | MSP430F5325IPNR |
| Product Name | MSP430F5325 MSP430F532x Mixed Signal Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F5325IPNR | 16-bit 25MHz 64KB 6KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||||
| Features | Watchdog Timer; DMA | ||||||||
| Bits | 16 Bit | Other; A/D 16x12b | |||||||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts |