Texas Instruments MSP430F5324 MSP430F532x Mixed Signal Microcontroller MSP430F5324IRGCT

Description
MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote
Description
MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5324IRGCT is a mixed-signal microcontroller from Texas Instruments, designed for low-power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features ultra-low power consumption, with active mode consumption of 290 µA/MHz at 3 V and standby mode consumption as low as 1.1 µA. The device includes a 16-bit RISC CPU, a 12-bit analog-to-digital converter (ADC), and multiple timers, making it suitable for a variety of applications such as analog and digital sensor systems and data loggers. It supports two universal serial communication interfaces (USCIs) for enhanced communication capabilities, including UART and I²C. The microcontroller is packaged in a 64-pin VQFN format and operates within a temperature range of -40°C to 85°C, making it suitable for industrial and automotive applications. The integrated power management features and fast wakeup time of 3.5 µs from low-power modes enhance its usability in battery-operated devices.

Datasheet Summary
Powered by GS/AI

The MSP430F5324IRGCT is a mixed-signal microcontroller from Texas Instruments, designed for low-power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features ultra-low power consumption, with active mode consumption of 290 µA/MHz at 3 V and standby mode consumption as low as 1.1 µA. The device includes a 16-bit RISC CPU, a 12-bit analog-to-digital converter (ADC), and multiple timers, making it suitable for a variety of applications such as analog and digital sensor systems and data loggers. It supports two universal serial communication interfaces (USCIs) for enhanced communication capabilities, including UART and I²C. The microcontroller is packaged in a 64-pin VQFN format and operates within a temperature range of -40°C to 85°C, making it suitable for industrial and automotive applications. The integrated power management features and fast wakeup time of 3.5 µs from low-power modes enhance its usability in battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5324 MSP430F532x Mixed Signal Microcontroller - MSP430F5324IRGCT - Texas Instruments
Dallas, TX, United States
MSP430F5324 MSP430F532x Mixed Signal Microcontroller
MSP430F5324IRGCT
MSP430F5324 MSP430F532x Mixed Signal Microcontroller MSP430F5324IRGCT
MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85

MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-41467-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41467-2-ND
Microcontrollers 296-41467-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-41467-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41467-1-ND
Microcontrollers 296-41467-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5324IRGCT - 789564-MSP430F5324IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5324IRGCT
789564-MSP430F5324IRGCT
Embedded - Embedded - Microcontrollers - MSP430F5324IRGCT 789564-MSP430F5324IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 789564-MSP430F5324IR GCT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5324 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; MAX31782ETL+T; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789564-MSP430F5324IRGCT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5324
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; MAX31782ETL+T;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 64KB 6KB Embedded Microcontroller MCU
685-MSP430F5324IRGCT
16-bit 25MHz 64KB 6KB Embedded Microcontroller MCU 685-MSP430F5324IRGCT
16-bit MCU, 25MHz, 64KB Flash, 6KB SRAM, 12-bit ADC, 64-VQFN Product overview: MSP430F5324IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5324IRGCT can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 64KB Flash, 6KB SRAM, 12-bit ADC, 64-VQFN Product overview: MSP430F5324IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5324IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5324IRGCT
16-bit Microcontrollers - MCU MSP430F5324IRGCT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5324IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5324IRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5324IRGCT
IC MCU 16BIT 64KB FLASH 64VQFN

IC MCU 16BIT 64KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F5324IRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5324IRGCT
Embedded - Microcontrollers MSP430F5324IRGCT
IC MCU 16BIT 64KB FLASH 64VQFN

IC MCU 16BIT 64KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5324IRGCT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5324IRGCT
Microcontrollers MSP430F5324IRGCT
IC MCU 16BIT 64KB FLASH 64VQFN

IC MCU 16BIT 64KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5324IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5324IRGCT
Microcontrollers MSP430F5324IRGCT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5324IRGCT 296-41467-2-ND 789564-MSP430F5324IRGCT 685-MSP430F5324IRGCT MSP430F5324IRGCT MSP430F5324IRGCT MSP430F5324IRGCT MSP430F5324IRGCT MSP430F5324IRGCT
Product Name MSP430F5324 MSP430F532x Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5324IRGCT 16-bit 25MHz 64KB 6KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 6 KB 6 KB 64 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers