Texas Instruments Industrial 16-bit 25MHz Embedded Microcontroller MCU MSP430F5310IRGC

Description
16-Bit RISC MCU, 25MHz, FLASH, 64-Pin PQCC, Industrial Product overview: MSP430F5310IRGC from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5310IRGC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit RISC MCU, 25MHz, FLASH, 64-Pin PQCC, Industrial Product overview: MSP430F5310IRGC from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5310IRGC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 16-bit 25MHz Embedded Microcontroller MCU - 685-MSP430F5310IRGC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 25MHz Embedded Microcontroller MCU
685-MSP430F5310IRGC
Industrial 16-bit 25MHz Embedded Microcontroller MCU 685-MSP430F5310IRGC
16-Bit RISC MCU, 25MHz, FLASH, 64-Pin PQCC, Industrial Product overview: MSP430F5310IRGC from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5310IRGC can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 25MHz, FLASH, 64-Pin PQCC, Industrial Product overview: MSP430F5310IRGC from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5310IRGC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5310IRGC - 243343-MSP430F5310IRGC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5310IRGC
243343-MSP430F5310IRGC
Embedded - Embedded - Microcontrollers - MSP430F5310IRGC 243343-MSP430F5310IRGC
Manufacturer: Texas Instruments Win Source Part Number: 243343-MSP430F5310IR GC Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 47 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 6K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 243343-MSP430F5310IRGC
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 47
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP430F5310IRGC 243343-MSP430F5310IRGC
Product Name Industrial 16-bit 25MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5310IRGC
Data Bus 16 Bit 16 Bit
Clock Speed 32 MHz 25 MHz
Supply Voltage 2.4 to ? volts 1.8 to 3.6 volts
Pin Count 64
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - CG7689AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers