Texas Instruments MSP430F5309 MSP430F530x Mixed Signal Microcontroller MSP430F5309IRGZR

Description
MSP430F530x Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote
Description
MSP430F530x Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5309IRGZR is a 48-pin VQFN packaged mixed-signal microcontroller with a 3.3-V LDO, four 16-bit timers, a 10-bit ADC, one USCI, a hardware multiplier, DMA, and an RTC module with alarm capabilities. It operates over a supply voltage range of 1.8 V to 3.6 V, with standby mode consumption of 1.9 µA at 2.2 V and 2.1 µA at 3 V. Wakeup from standby occurs in less than 5 µs. The device supports operation from -40 °C to 85 °C and features a 16-bit RISC CPU with up to 25-MHz system clock. Package dimensions are 7 mm × 7 mm.

Datasheet Summary
Powered by GS/AI

The MSP430F5309IRGZR is a 48-pin VQFN packaged mixed-signal microcontroller with a 3.3-V LDO, four 16-bit timers, a 10-bit ADC, one USCI, a hardware multiplier, DMA, and an RTC module with alarm capabilities. It operates over a supply voltage range of 1.8 V to 3.6 V, with standby mode consumption of 1.9 µA at 2.2 V and 2.1 µA at 3 V. Wakeup from standby occurs in less than 5 µs. The device supports operation from -40 °C to 85 °C and features a 16-bit RISC CPU with up to 25-MHz system clock. Package dimensions are 7 mm × 7 mm.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5309 MSP430F530x Mixed Signal Microcontroller - MSP430F5309IRGZR - Texas Instruments
Dallas, TX, United States
MSP430F5309 MSP430F530x Mixed Signal Microcontroller
MSP430F5309IRGZR
MSP430F5309 MSP430F530x Mixed Signal Microcontroller MSP430F5309IRGZR
MSP430F530x Mixed Signal Microcontroller 48-VQFN -40 to 85

MSP430F530x Mixed Signal Microcontroller 48-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-28192-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28192-2-ND
Microcontrollers 296-28192-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 24KB 6KB Embedded Microcontroller MCU
685-MSP430F5309IRGZR
16-bit 25MHz 24KB 6KB Embedded Microcontroller MCU 685-MSP430F5309IRGZR
25MHz 16-bit MCU, 24KB Flash, 6KB SRAM, 12-ch ADC, VQFN Product overview: MSP430F5309IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 24KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 24KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5309IRGZR can be used for catalog matching and distributor lookup.

25MHz 16-bit MCU, 24KB Flash, 6KB SRAM, 12-ch ADC, VQFN Product overview: MSP430F5309IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 24KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 24KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5309IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5309IRGZR - 1227461-MSP430F5309IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5309IRGZR
1227461-MSP430F5309IRGZR
Embedded - Embedded - Microcontrollers - MSP430F5309IRGZR 1227461-MSP430F5309IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 1227461-MSP430F5309I RGZR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227461-MSP430F5309IRGZR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - MSP430F5309IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5309IRGZR
Microcontrollers MSP430F5309IRGZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)

Buy Now
Embedded - Microcontrollers - MSP430F5309IRGZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5309IRGZR
Embedded - Microcontrollers MSP430F5309IRGZR
IC MCU 16BIT 24KB FLASH 48VQFN

IC MCU 16BIT 24KB FLASH 48VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5309IRGZR
16-bit Microcontrollers - MCU MSP430F5309IRGZR
16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5309IRGZR 296-28192-2-ND 685-MSP430F5309IRGZR 1227461-MSP430F5309IRGZR MSP430F5309IRGZR MSP430F5309IRGZR MSP430F5309IRGZR
Product Name MSP430F5309 MSP430F530x Mixed Signal Microcontroller Microcontrollers 16-bit 25MHz 24KB 6KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5309IRGZR Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers