Texas Instruments MSP430F5308 MSP430F530x Mixed Signal Microcontroller MSP430F5308IRGCT

Description
MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5308 MSP430F530x Mixed Signal Microcontroller - MSP430F5308IRGCT - Texas Instruments
Dallas, TX, United States
MSP430F5308 MSP430F530x Mixed Signal Microcontroller
MSP430F5308IRGCT
MSP430F5308 MSP430F530x Mixed Signal Microcontroller MSP430F5308IRGCT
MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85

MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 25MHz 16KB Embedded Microcontroller MCU
685-MSP430F5308IRGCT
Industrial 16-bit 25MHz 16KB Embedded Microcontroller MCU 685-MSP430F5308IRGCT
16-Bit MCU, 25MHz, 16KB Flash, 6KB SRAM, 64-VQFN, Industrial Product overview: MSP430F5308IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 16KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5308IRGCT can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 16KB Flash, 6KB SRAM, 64-VQFN, Industrial Product overview: MSP430F5308IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 16KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5308IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical Parts - MSP430F5308IRGCT - 1227456-MSP430F5308IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - MSP430F5308IRGCT
1227456-MSP430F5308IRGCT
Electrical Parts - MSP430F5308IRGCT 1227456-MSP430F5308IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1227456-MSP430F5308I RGCT Series: MSP430F5xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5308 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): PIC24FJ256DA106T-I/M R; DSPIC33FJ256GP506A-E /MR; PIC24FJ64GA106-E/MR; Introduction Date: August 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227456-MSP430F5308IRGCT
Series: MSP430F5xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5308
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): PIC24FJ256DA106T-I/MR; DSPIC33FJ256GP506A-E/MR; PIC24FJ64GA106-E/MR;
Introduction Date: August 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-41333-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41333-2-ND
Microcontrollers 296-41333-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - MSP430F5308IRGCT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5308IRGCT
Microcontrollers MSP430F5308IRGCT
IC MCU 16BIT 16KB FLASH 64VQFN

IC MCU 16BIT 16KB FLASH 64VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5308IRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5308IRGCT
Embedded - Microcontrollers MSP430F5308IRGCT
IC MCU 16BIT 16KB FLASH 64VQFN

IC MCU 16BIT 16KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5308IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5308IRGCT
Microcontrollers MSP430F5308IRGCT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5308IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5308IRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5308IRGCT
IC MCU 16BIT 16KB FLASH 64VQFN

IC MCU 16BIT 16KB FLASH 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5308IRGCT
16-bit Microcontrollers - MCU MSP430F5308IRGCT
16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5308IRGCT 685-MSP430F5308IRGCT 1227456-MSP430F5308IRGCT 296-41333-2-ND MSP430F5308IRGCT MSP430F5308IRGCT MSP430F5308IRGCT MSP430F5308IRGCT MSP430F5308IRGCT
Product Name MSP430F5308 MSP430F530x Mixed Signal Microcontroller Industrial 16-bit 25MHz 16KB Embedded Microcontroller MCU Electrical Parts - MSP430F5308IRGCT Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 6 KB 16 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products